Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications General Purpose
Output Current 1.4A
Supply Voltage - Operating 2.8 V to 5.5 V
Voltage - Load 1.5 V to 15 V
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOPJ
Win Source Part Number 206882-LV8406T-MPB-E
Ultra Librarian 3D Model Ultra Librarian LV8406T-MPB-E CAD Model

Description

Introducing the LV8406T-MPB-E Motor Driver from ON Semiconductor

The LV8406T-MPB-E is a state-of-the-art motor driver IC manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This compact and efficient device is designed to deliver optimal performance for driving stepper motors and DC brush motors. Its robust construction and advanced features make it an ideal choice for a wide range of applications, including office automation equipment, home appliances, and industrial machinery.

Key Features

  • High Voltage Capability: The LV8406T-MPB-E operates at a voltage range from 10V to 32V, providing the flexibility needed for various motor specifications and ensuring compatibility with a broad spectrum of applications.
  • Output Current: It can deliver an output current of up to 1A, making it suitable for driving small to medium-sized stepper and DC motors.
  • Low RDS(on): The device features low on-resistance (RDS(on)) MOSFET H-bridges, which reduce power dissipation and improve overall efficiency.
  • Built-in Protection Features: The LV8406T-MPB-E includes multiple protection features such as thermal shutdown (TSD), over-current protection (ISD), and under-voltage lockout (UVLO), ensuring the safety and longevity of both the IC and the motor.
  • Easy Control Interface: With a simple parallel interface, the device allows for easy control and integration into various systems without the need for complex programming.

Applications

  • Office Automation (Printers, Scanners, Copiers)
  • Consumer Electronics (Camera Systems, Gaming Consoles)
  • Home Appliances (Refrigerators, Washing Machines)
  • Industrial Equipment (Robotics, Automated Guided Vehicles)

The LV8406T-MPB-E motor driver from ON Semiconductor is a versatile solution that combines performance, efficiency, and reliability. Its compact SOP-10 package allows for space-saving designs, making it an excellent choice for applications where board space is at a premium. Whether you're designing a new product or upgrading an existing one, the LV8406T-MPB-E provides the control and durability needed to drive your motors with confidence.

For more detailed information, including datasheets, reference designs, and technical support, visit ON Semiconductor's official website or contact their customer service team.

You May Also Be Interested in

Texas Instruments
IC LRA/ERM HAPTIC DRIVER 10QFN
Lowest to $0.6502
ECAD model for DRV2603RUNR
Texas Instruments
IC MOTOR DRIVER PWM 10WSON
Lowest to $0.9007
ECAD model for DRV10866DSCR
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to $0.7900
ECAD model for DRV8800PWP
NXP / Nexperia
TTL / CMOS Compatible Inputs PWM Frequencies up to 10 kHz | IC MOTOR DRIVER 5V-40V 20HSOP
Lowest to $36.1833
ECAD model for MC33886PVW
Texas Instruments
IC MOTOR DRIVER PAR 20SOIC
Lowest to $2.2797
ECAD model for DRV8803DWR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $2.2832
ECAD model for DRV8840PWP
Texas Instruments
IC MOTOR CONTROLLER SPI 56HTSSOP / 3-Phase Brushless DC Motor Predriver 56-Pin HTSSOP EP T/R
Lowest to $4.7331
ECAD model for DRV8301DCAR
Texas Instruments
IC MOTOR DRIVER PAR 10MSOP
Lowest to $0.8804
ECAD model for DRV8832DGQR
Texas Instruments
IC MOTOR DRIVER PAR 16HTSSOP
Lowest to $0.6054
ECAD model for DRV8801PWPR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention