The TMP821 from Texas Instruments is a state-of-the-art temperature sensor designed for precise thermal monitoring in a wide range of applications. This advanced sensor provides high accuracy measurements, which makes it an ideal choice for critical systems where temperature control is vital for performance and safety.
Key Features
- High Accuracy: The TMP821 offers exceptional accuracy, ensuring reliable temperature readings that you can trust for your system's thermal management.
- Wide Temperature Range: Capable of measuring temperatures across a broad spectrum, this sensor is versatile for use in various environments and applications.
- Low Power Consumption: Designed with energy efficiency in mind, the TMP821 operates with minimal power, making it suitable for battery-powered devices and applications where power conservation is crucial.
- Small Form Factor: The compact size of the TMP821 allows for easy integration into space-constrained designs, providing flexibility in product development.
- Digital Interface: Featuring a digital interface, the TMP821 can easily connect to microcontrollers and other digital systems, facilitating simple integration and data retrieval.
Applications
The TMP821 is a versatile component that can be used in a multitude of applications. It is particularly well-suited for:
- Consumer Electronics
- Industrial Systems
- Computer Peripherals
- Telecommunications Equipment
- Medical Devices
Technical Specifications
Parameter
Value
Accuracy
±0.5°C (max)
Operating Temperature Range
-40°C to +125°C
Supply Voltage
1.4V to 3.6V
Interface Type
I2C/SMBus
Package
Compact, surface-mount
For designers and engineers looking for a reliable temperature sensing solution, the TMP821 from Texas Instruments offers the precision, flexibility, and performance needed to maintain optimal operation across various systems and applications.