EN
  • EN
  • DE

HD3SS460RHRR

Part No HD3SS460RHRR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description High Speed/Low Speed Programmable USB Controller USB 3.1 3.3V T/R 28-Pin WQFN EP / IC MUX 6:4 14 OHM 28WFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB
Number of Channels 1
Max On Resistance 14 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 5.4GHz
Features Bi-Directional
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-WQFN (5.5x3.5)
Win Source Part Number 1042885-HD3SS460RHRR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking
Family Name HD3SS460
Introduction Date April 14, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HD3SS460RHRR CAD Model

Description

Introducing the HD3SS460RHRR from Texas Instruments

The HD3SS460RHRR is a high-performance, versatile USB 3.1 Gen 2 switch designed by Texas Instruments to cater to the increasing demands for faster data transfer and more powerful charging capabilities. This device is an ideal solution for applications requiring switching between a USB 3.1 Gen 2 source and two sink devices, making it an essential component in modern consumer electronics, computing, and communication devices.

With its support for data rates up to 10 Gbps, the HD3SS460RHRR ensures that your devices can take full advantage of the USB 3.1 Gen 2 standard. This means quicker file transfers, more efficient workflows, and less time waiting for data to move between devices. Moreover, it is backward compatible with USB 3.1 Gen 1 and USB 2.0 standards, ensuring a broad compatibility range with existing USB devices.

Beyond data transfer, the HD3SS460RHRR also supports USB Type-C™ connection, which is rapidly becoming the standard for new devices thanks to its reversible plug orientation and cable direction. This feature simplifies the user experience by eliminating the guesswork when connecting devices. Additionally, the switch incorporates VCONN power support, providing up to 4W of power to drive active cables and ensuring a reliable connection every time.

The HD3SS460RHRR is designed with robustness in mind. It features an integrated electrostatic discharge (ESD) protection circuitry that guards against the common issue of static damage, which can compromise the integrity and longevity of electronic components. This protection is essential for maintaining the performance and reliability of your devices over time.

For designers and engineers, the HD3SS460RHRR offers a small form factor with a 42-pin QFN package, making it suitable for space-constrained applications. Its hot plug detection capability and plug orientation detection support further enhance its utility in complex multi-device environments.

In summary, the HD3SS460RHRR from Texas Instruments is a cutting-edge solution that provides the speed, power, and reliability necessary for the next generation of USB applications. Whether you're looking to upgrade existing designs or create new ones, this USB 3.1 Gen 2 switch is engineered to meet the challenges of today's fast-paced, high-connectivity world.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0260 $50.6500
53+ $1.8978 $100.5834
82+ $1.8337 $150.3634
118+ $1.7055 $201.2490
153+ $1.6414 $251.1342
191+ $1.5773 $301.2643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,110 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess