EN
  • EN
  • DE

1-604771-9

Part No 1-604771-9
Manufacturer TE Connectivity
Catalog Cable Ties and Cable Lacing
Description CBL TIE LOCKING NAT 18LBS 4.06" / Standard, Locking Natural 0.75" (19.05mm) 0.096" (2.45mm) 18 lbs (8.16 kg)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties and Zip Ties
Mfr TE Connectivity Raychem Cable Protection
Series AMP-TY
Package 100 per Pkg
Wire/Cable Tie Type Standard, Locking
Length - Approximate 4"
Bundle Diameter 0.75" (19.05mm)
Width 0.096" (2.45mm)
Length - Actual 0.338' (103.00mm, 4.06")
Mounting Type Free Hanging (In-Line)
Tensile Strength 18 lbs (8.16 kg)
Material Polyamide (PA66), Nylon 6/6
Color Natural
Base Product Number 604771
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names -A77912-000-SI,1-604771-9-ND,2266-1-604771-9,16047719,-1-604771-9-SI,A112496,A77912-000,-A77912-000-SI-ND
Standard Package 100
Win Source Part Number 1040844-1-604771-9
Ultra Librarian 3D Model Ultra Librarian 1-604771-9 CAD Model

Description

This electronic component is a cable tie that comes under the category of cables and wires management, part of the AMP-TY series.

  • Material: Polyamide (PA66) and Nylon 6/6
  • Width: 0.096 inches (2.45mm)
  • Bundle Diameter: 0.75 inches (19.05mm)
  • Type: Standard and Locking
  • Tensile Strength: 18 lbs (8.16 kg)

You May Also Be Interested in

Weidmuller
CBL TIE LOCKING NATURAL 1.183'
Need more? Email Us
Panduit Corp
CABLE TIE STD HALAR MRN 7.4"
Need more? Email Us
Essentra Components
CBL TIE LOCKING BLK 40LBS 1.083' / Standard, Locking Black 3.78" (96.00mm) 0.141" (3.58mm) 40 lbs (18.14 kg)
Need more? Email Us
3M
RECLOSABLE FSTNR 1.5" X 20FT BLK
Need more? Email Us
Essentra Components
BEADED TIE BLUE 1.063' / Beaded, Releasable Blue 3.62" (92.07mm) 0.095" (2.41mm)
Need more? Email Us
Panduit Corp
TIE PAN TY REL NYL WR BLK 11.5" / Cable Ties, Releasable Nylon 6/6 Black 76mm 222N
Lowest to $0.6645
Qualtek
MARKER CABLE TIES
Need more? Email Us
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
Panduit Corp
TIE WING PUSH MNT PAN TY NAT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess