EN
  • EN
  • DE

03901-3028

Part No 03901-3028
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
RoHS State Request Verification
Win Source Part Number 743400-03901-3028
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 03901-3028 CAD Model

Description

The Molex 03901-3028 is a 28-position Eurostyle Terminal Block. Designed for reliable wire-to-board connections, it is part of Molex's Eurostyle terminal block family. These terminal blocks are commonly used in industrial control, automation, and power distribution applications.

Applications

  • Industrial control systems
  • Power distribution panels
  • Automation equipment
  • HVAC systems
  • Lighting control
  • Security systems

Features

  • 28 Positions: Accommodates multiple wire connections in a single block.
  • Eurostyle Design: Provides a secure and standardized connection.
  • Wire-to-Board Connection: Facilitates easy connection between wires and PCBs.
  • High Current Rating: Supports high current applications.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Easy Wire Insertion: Streamlines the wiring process.

Benefits

  • Reliable Connections: Ensures consistent performance in demanding industrial environments.
  • Efficient Wiring: Simplifies the wiring process and reduces installation time.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.
  • Enhanced Safety: Provides a secure and insulated connection.
  • Cost-Effective: Offers a balance of performance, reliability, and affordability.
  • Standardized Design: Complies with industry standards for terminal blocks.

The 03901-3028 terminal block typically features a screw-type termination, which allows for easy and secure wire clamping. The wire gauge range it supports is typically between 28 AWG and 14 AWG. Its current rating can vary depending on the specific model but often ranges up to 15A. The voltage rating usually reaches up to 300V. Made from a durable plastic housing material, it is designed to withstand harsh environmental conditions. These terminal blocks are essential in applications where reliable and organized wire management is critical.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1025 $50.2250
1,190+ $0.0842 $100.1980
1,845+ $0.0815 $150.3675
2,535+ $0.0789 $200.0115
3,280+ $0.0763 $250.2640
4,390+ $0.0684 $300.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,490 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess