EN
  • EN
  • DE

TMS320F28027FPTQ

Part No TMS320F28027FPTQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Piccolo Microcontrollers | IC MCU 32BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Data Bus Width 32-Bit
Speed 60MHz
Connectivity I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 22
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Date RAM Size 6K x 16
Supply Voltage 1.71V ~ 1.995V
Data Converters A/D 13x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number TMS320F28027
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1271248-TMS320F28027FPTQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28027FPTQ CAD Model

Description

The TMS320F28027FPTQ is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for demanding control applications. This advanced MCU is part of the C2000™ 32-bit microcontroller family, tailored for real-time control applications. The TMS320F28027FPTQ integrates a variety of features that make it ideal for applications such as motor control, digital power conversion, and intelligent sensing.

Key Features:

  • High-Performance Processing: Equipped with a 32-bit CPU (TMS320C28x) that can operate at speeds up to 60 MHz, the TMS320F28027FPTQ provides the computational power required for complex algorithms and control techniques.
  • Flash Memory: It comes with 64KB of on-chip flash memory, providing ample space for application code and data storage, with 100,000 program/erase cycles and 15 years of data retention.
  • RAM: The device also includes 12KB of RAM for efficient data handling and processing.
  • Enhanced Control Peripherals: It boasts advanced peripherals such as high-resolution PWM outputs, 12-bit ADCs, capture inputs, and comparators, enabling precise control and measurement capabilities.
  • JTAG Interface: For ease of programming and debugging, the MCU features a JTAG interface that supports real-time emulation.
  • Serial Communication Interfaces: The MCU supports multiple communication protocols, including I2C, SPI, SCI (UART), and CAN, facilitating versatile connectivity options.

Applications:

The robust feature set of the TMS320F28027FPTQ makes it suitable for a wide range of applications:

  • Industrial motor drives and inverters
  • Renewable energy systems such as solar inverters and wind turbines
  • Power supplies and converters
  • Automotive control systems
  • Intelligent sensors and monitoring systems

Package and Quality:

The TMS320F28027FPTQ is available in a 48-pin LQFP (Low Profile Quad Flat Package) which is suitable for space-constrained applications. The device is characterized for operation over a temperature range of -40°C to 125°C, ensuring reliable performance in extreme conditions. Texas Instruments' commitment to quality makes this MCU a dependable choice for critical control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8657 $54.3285
12+ $8.9155 $106.9860
18+ $8.6369 $155.4642
24+ $8.3583 $200.5992
31+ $8.0796 $250.4676
42+ $7.2438 $304.2396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,735 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess