EN
  • EN
  • DE

TS5USBC402YFPR

Part No TS5USBC402YFPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose
Manufacturer Texas Instruments
Packaging Reel - TR
Applications USB, UART
Number of Channels 3
On-State Resistance (Max) 9Ohm
Voltage - Supply, Single (V+) 2.3V ~ 5.5V
-3db Bandwidth 1.2GHz
Features Bi-Directional
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 12-XFBGA, DSBGA
Supplier Device Package 12-DSBGA
Base Product Number TS5USBC402
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TS5USBC402YFPR-ND,296-52165-1,296-52165-2,296-52165-6
Standard Package 3,000
Win Source Part Number 1321097-TS5USBC402YFPR
Ultra Librarian 3D Model Ultra Librarian TS5USBC402YFPR CAD Model

Description

Introducing the TS5USBC402YFPR from Texas Instruments

The TS5USBC402YFPR is a cutting-edge, high-performance USB 2.0 high-speed (480 Mbps) switch from the renowned manufacturer Texas Instruments, designed to provide seamless switching between two USB sources. This compact, bi-directional switch is housed in a 12-pin DSBGA package, ensuring a minimal footprint on your PCB, which is crucial for space-constrained applications.

This versatile device is optimized for applications requiring USB 2.0 high-speed data line switching, making it an ideal solution for multiplexing purposes. The TS5USBC402YFPR is engineered to facilitate the sharing of a common USB interface within your system, which can lead to a significant reduction in the number of connectors and thus, the overall cost of your design.

Key Features and Benefits

  • High-Speed Performance: With support for USB 2.0 high-speed data rates, the TS5USBC402YFPR ensures quick and efficient data transfer without compromising signal integrity.
  • Low Power Consumption: This device is designed to be power-efficient, which is particularly beneficial for battery-powered devices, where power conservation is paramount.
  • Robust ESD Protection: The built-in ESD protection circuitry guards against electrostatic discharges, providing a level of security for your sensitive electronics.
  • Wide Operating Temperature Range: The TS5USBC402YFPR can reliably operate across a broad temperature range, ensuring stability and performance even in extreme conditions.

Apart from these features, the TS5USBC402YFPR boasts an impressive signal quality, with its low bit-to-bit skew and high bandwidth, which are essential for maintaining the integrity of high-speed data signals. Furthermore, its compatibility with various industry standards, such as the USB 2.0 protocol, makes it a versatile component suitable for a wide array of applications, including smartphones, tablets, and other portable devices where USB port sharing is necessary.

Whether you're designing a new piece of consumer electronics or looking to improve an existing product, the TS5USBC402YFPR from Texas Instruments offers reliability, efficiency, and high performance in USB switching applications. Its small package size, coupled with its robust feature set, makes it the perfect choice for designers aiming to enhance their USB interface designs.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8775 $52.6500
140+ $0.7200 $100.8000
220+ $0.6975 $153.4500
300+ $0.6750 $202.5000
385+ $0.6525 $251.2125
515+ $0.5850 $301.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess