Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261586-STMAV335
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STMAV335 CAD Model

Description

STMAV335: Audio/Video Switch from STMicroelectronics

The STMAV335 is a high-performance integrated circuit designed by STMicroelectronics, tailored for the seamless switching of audio and video signals. This versatile component is ideal for applications that require the routing of multiple AV sources to a single display or output device. With its precision engineering, the STMAV335 offers an excellent solution for consumer electronics, including home theater systems, multimedia devices, and professional AV equipment.

Key Features

  • High Bandwidth: The device supports high-speed switching, ensuring compatibility with high-resolution video standards and maintaining signal integrity for premium audio and video quality.
  • Triple High-Speed Switch: Equipped with three independent high-speed bi-directional channels, the STMAV335 can handle complex AV routing scenarios with ease.
  • Low ON-Resistance: The low ON-resistance of the switch minimizes signal loss and power dissipation, providing a clear and stable output.
  • Wide Operating Voltage Range: The device operates across a broad voltage range, accommodating various system requirements and ensuring versatility in different design configurations.
  • Minimal Crosstalk: Designed to minimize crosstalk between channels, the STMAV335 ensures that multiple signal streams do not interfere with each other, preserving the integrity of the transmitted data.

Applications

The STMAV335 is suited for a wide array of applications, including:

  • Audio/Video receivers
  • Set-top boxes
  • High-definition televisions (HDTVs)
  • Game consoles
  • Professional video switching equipment

Why Choose STMAV335?

For designers and engineers looking for a reliable and high-performing AV switching solution, the STMAV335 from STMicroelectronics offers a compelling set of features. Its high bandwidth capabilities ensure that it can keep pace with the latest advancements in video and audio technology. The device's low ON-resistance and minimal crosstalk contribute to superior signal quality, making it a top choice for high-end AV systems. Whether for consumer or professional use, the STMAV335 brings efficiency, clarity, and flexibility to audio/video signal management.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC ISP CROSSPOINT 160IO 208FBGA / Digital Crosspoint Single 160x160 208-Pin FBGA
Need more? Email Us
ECAD model for ISPGDX160VA-9B208I
Maxim Integrated
Analog Switch Dual SPDT 16-Pin QSOP / IC VIDEO SWITCH DUAL SPDT 16QSOP
Need more? Email Us
ECAD model for MAX4547CEE+
Maxim Integrated
Analog Switch Single SPST/Single SPDT 10-Pin uMAX / IC AUDIO/VIDEO SWITCH 10UMAX
Need more? Email Us
ECAD model for MAX4585EUB+
Maxim Integrated
Analog Switch Quad SPDT 16-Pin TQFN EP / IC SWITCH QUAD SPDT 16TQFN
Need more? Email Us
ECAD model for MAX4910ETE+
Microchip Technology
IC 16CH ANALOG SWITCH 48LQFP / Analog Switch Hexadecimal SPST 48-Pin LQFP Tray
Need more? Email Us
ECAD model for HV2733FG-G
Microchip Technology
IC 8CH ANALOG SWITCH 26LLGA / Analog Switch Octal SPST 26-Pin LLGA Tray
Lowest to $71.7135
ECAD model for HV230G1-G
Maxim Integrated
Digital Crosspoint Dual 2x2 32-Pin TQFN EP T/R / IC CROSSPOINT SWITCH DUAL 32TQFN
Need more? Email Us
ECAD model for MAX9393ETJ+T
Linear Technology
IC VIDEO MULTIPLEXER 2X1 24QFN / Analog Multiplexer/Amp Triple 2:1 Automotive 24-Pin QFN EP Tube
Need more? Email Us
ECAD model for LT6556CUF#PBF
Maxim Integrated
Analog Switch Dual SPDT 16-Pin QSOP / IC ANALOG SW VIDEO BID 16QSOP
Lowest to $2.6077
ECAD model for MAX4567CEE+

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.4211 $71.0550
115+ $1.1660 $134.0900
175+ $1.1295 $197.6625
240+ $1.0931 $262.3440
310+ $1.0568 $327.6080
410+ $0.9474 $388.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,784 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention