EN
  • EN
  • DE
  • IT

AP2732GK

Part No AP2732GK
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145593-AP2732GK
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP2732GK CAD Model

Description

The AP2732GK is an N-Channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp (APEC). It's designed for high-efficiency switching applications, prioritizing low on-resistance and gate charge. Its architecture aims to minimize power losses in various power conversion systems. The 'GK' suffix likely denotes specific packaging or testing characteristics, detailed in the datasheet.

Applications

  • Synchronous Rectification: Improving efficiency in DC-DC converters.
  • Power Management in Notebook Computers: Regulating power distribution within laptops.
  • Load Switching: Efficiently controlling power to various loads in electronic systems.
  • Battery Protection: Protecting batteries from overcharge and discharge conditions.
  • DC-DC Conversion: As a switch element in DC-DC voltage regulators.

Features

  • N-Channel Enhancement Mode: Enables easy driving with standard gate drive circuits.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for increased efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves high-frequency performance.
  • Fast Switching Speed: Allows for higher operating frequencies in power conversion circuits.
  • Surface Mount Package: Facilitates automated assembly and compact PCB designs.

Benefits

  • High Efficiency: Reduces power consumption and heat generation.
  • Improved Thermal Performance: Enables operation at higher power levels without overheating.
  • Compact Design: Saves space on the printed circuit board.
  • Simplified Circuit Design: Easier to implement in power management systems.
  • Reliable Operation: Provides stable and consistent performance over a wide range of conditions.

Additional Details

Key parameters for the AP2732GK include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-state resistance (RDS(on)). The MOSFET's thermal resistance is an important factor for managing heat dissipation. Consult the datasheet for the exact values and recommended operating conditions. Proper gate drive design is essential for optimizing switching performance and ensuring device reliability. The package type is likely a standard surface mount package optimized for thermal performance. Select application voltage, current, and switching requirements based on the specifications provided in the datasheet.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess