EN
  • EN
  • DE

MCP79400T-I/ST

Part No MCP79400T-I/ST
Manufacturer Microchip Technology
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name MCP79400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926738-MCP79400T-I/ST
Ultra Librarian 3D Model Ultra Librarian MCP79400T-I/ST CAD Model

Description

Microchip MCP79400T-I/ST Real-Time Clock/Calendar

The Microchip MCP79400T-I/ST is a highly integrated Real-Time Clock/Calendar (RTCC) component, perfect for timekeeping functions in a wide range of electronic applications. Designed with precision and reliability in mind, this RTCC module features a battery backup capability, ensuring that timekeeping operations continue seamlessly even during power outages.

Key Features

  • Accuracy: The MCP79400T-I/ST includes a built-in digital trimming circuit that can compensate for crystal inaccuracies, ensuring precise timekeeping.
  • Battery Backup: With a battery backup input pin, the device can switch to an external battery source, maintaining time and calendar operations when the main power is unavailable.
  • EEPROM Memory: This RTCC comes with 64 bytes of battery-backed SRAM and additional 1 Kbit of EEPROM, providing storage for device configuration or user data.
  • Alarm Function: Two programmable alarms can be set, which can trigger on a minute, hour, day, or date basis, providing versatility for various application needs.
  • Communication: The device utilizes an I2C interface for communication, making it easy to integrate into existing systems with minimal additional components.
  • Time Format: It supports both 24-hour and 12-hour formats with AM/PM indication, catering to different user preferences and regional standards.

Applications

The MCP79400T-I/ST is suitable for a broad range of applications, including:

  • Smart energy (e.g., smart meters)
  • Home appliances (e.g., microwaves, ovens)
  • Automotive electronics
  • Office equipment (e.g., fax machines, printers)
  • Consumer electronics (e.g., set-top boxes, digital cameras)
  • Industrial and medical equipment

Package and Temperature Range

The MCP79400T-I/ST is available in a TSSOP package and is rated for industrial temperature ranges from -40°C to +85°C, making it robust for use in various environmental conditions.

With its comprehensive feature set and robust design, the Microchip MCP79400T-I/ST RTCC is an ideal choice for designers looking to add reliable timekeeping and calendar functionality to their projects.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess