EN
  • EN
  • DE

MAX4364ESA/V+

Part No MAX4364ESA/V+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.4W MONO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.4W x 1 @ 8 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1068296-MAX4364ESA/V+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4364ESA/V+ CAD Model

Description

Maxim Integrated MAX4364ESA/V+ Audio Amplifier

The MAX4364ESA/V+ is a high-quality audio amplifier designed and manufactured by Maxim Integrated. This compact, efficient device is ideal for portable and space-constrained applications, where delivering clear and powerful audio performance is a must. The MAX4364ESA/V+ comes in a space-saving 8-pin SOIC package and operates over the extended temperature range of -40°C to +85°C, making it a versatile choice for a wide range of audio applications.

The amplifier is capable of delivering 1.4W continuous power into a 4Ω load with a 5V power supply, ensuring a robust audio output for its size. It also features a low 0.02% total harmonic distortion plus noise (THD+N) at 1kHz, which means that the audio output is not only strong but also clear and high-fidelity. This makes the MAX4364ESA/V+ suitable for applications where audio quality cannot be compromised.

One of the key attributes of the MAX4364ESA/V+ is its high power-supply rejection ratio (PSRR) of 85dB at 217Hz, which minimizes the amount of power supply noise that is transferred to the audio signal. This ensures that the amplifier can deliver a clean audio output even in environments with fluctuating power supplies.

Furthermore, the device includes a shutdown feature that reduces the supply current to only 0.1µA, allowing for increased power conservation when the amplifier is not in active use. This is particularly beneficial for battery-powered devices, where energy efficiency is critical.

The MAX4364ESA/V+ also boasts a click-and-pop suppression circuit that reduces the noise heard when the amplifier is turned on or off. This feature enhances the user experience by providing a smoother transition between operational states, without the common annoyance of audible pops.

In conclusion, the MAX4364ESA/V+ from Maxim Integrated is a powerful, high-fidelity audio amplifier that is perfectly suited for portable devices, multimedia applications, and any other system where space is at a premium but audio quality cannot be sacrificed. Its combination of power, clarity, and energy-saving features makes it an excellent choice for designers looking to enhance the audio capabilities of their products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess