EN
  • EN
  • DE

MAX24026IMP+T

Part No MAX24026IMP+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH ANALOG SMD / Switch IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Maxim Integrated
Series *
Package Tube
Product Status Active
Base Product Number MAX24026
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1075210-MAX24026IMP+T
Ultra Librarian 3D Model Ultra Librarian MAX24026IMP+T CAD Model

Description

Maxim Integrated MAX24026IMP+T: A High-Performance Analog Multiplexer

The MAX24026IMP+T is a state-of-the-art analog multiplexer from Maxim Integrated, designed to offer exceptional signal integrity and flexibility for a wide range of applications. This device is part of Maxim's commitment to providing innovative, high-performance integrated circuits that meet the stringent requirements of modern electronic systems.

Key Features

  • Channel Configuration: The MAX24026IMP+T features a single 8:1 multiplexer configuration, enabling the selection of one out of eight inputs to be passed to the output. This makes it an ideal choice for applications where multiple analog signals need to be routed and switched efficiently.
  • Low On-Resistance: With an on-resistance of just 3.5 ohms (typical), this multiplexer ensures minimal signal attenuation, preserving the integrity of the analog signal as it passes through the switch.
  • Low Crosstalk and Off-Isolation: The device boasts excellent crosstalk and off-isolation characteristics, minimizing interference between channels and ensuring that signals are kept clean and undisturbed.
  • Wide Voltage Range: It operates over a wide single supply voltage range of 2.7V to 5.5V or dual supplies of ±2.7V to ±5.5V, providing design flexibility for various system requirements.
  • ESD Protection: The MAX24026IMP+T is built with robust electrostatic discharge (ESD) protection, safeguarding the device from the damaging effects of static electricity.
  • Small Package: Available in a compact 20-pin QFN package, the device saves valuable board space in space-constrained applications.

Applications

The MAX24026IMP+T is versatile and can be used in a multitude of applications, including:

  • Data Acquisition Systems
  • Audio/Video Signal Routing
  • Medical Instrumentation
  • Communication Systems
  • Industrial Control Systems

Conclusion

Overall, the MAX24026IMP+T from Maxim Integrated is a reliable and high-performing analog multiplexer that offers design engineers the quality and flexibility required for today's complex electronic systems. Its low on-resistance, excellent signal integrity, and compact form factor make it an invaluable component for managing multiple analog signals in a wide array of applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7595 $61.3165
17+ $7.1876 $122.1892
25+ $6.9623 $174.0575
35+ $6.7383 $235.8405
45+ $6.5130 $293.0850
60+ $5.8397 $350.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 472 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess