EN
  • EN
  • DE

TUSB1146IRNQT

Part No TUSB1146IRNQT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose
Manufacturer Texas Instruments
Packaging Reel - TR
Applications USB
Number of Channels 4
On-State Resistance (Max) 10Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
Voltage - Supply, Dual (V±) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x4)
Base Product Number TUSB1146
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TUSB1146IRNQTTR,296-TUSB1146IRNQTDKR,296-TUSB1146IRNQTCT
Standard Package 250
Win Source Part Number 1321116-TUSB1146IRNQT
Ultra Librarian 3D Model Ultra Librarian TUSB1146IRNQT CAD Model

Description

The TUSB1146IRNQT is a cutting-edge USB hub controller from Texas Instruments (TI), designed to enhance connectivity options in a wide range of applications. This versatile device is capable of interfacing with both USB 2.0 and USB 3.2 Gen 1 signals, offering a comprehensive solution for data transfer needs.

Key Features

  • Interface Compatibility: The TUSB1146IRNQT supports up to six downstream ports for USB 2.0 and four downstream ports for USB 3.2 Gen 1, making it a highly flexible hub for various USB configurations.
  • High-Speed Data Transfer: With USB 3.2 Gen 1 compatibility, the hub is capable of transferring data at speeds of up to 5 Gbps, ensuring quick and efficient data handling for connected devices.
  • Integrated Charging Capabilities: The device includes battery charging support, which allows for higher current to charge connected devices faster than standard USB ports.
  • Enhanced Power Management: The TUSB1146IRNQT features multiple power modes, including a low-power mode to reduce power consumption when the hub is not in active use.
  • Robust Design: With built-in electrostatic discharge (ESD) protection, the device safeguards connected peripherals against potential damage from electrical surges.

Applications

The TUSB1146IRNQT is ideal for a variety of applications, including but not limited to:

  • Desktop and laptop computers
  • Consumer electronics such as TVs and gaming consoles
  • Docking stations and monitors with integrated hubs
  • Industrial control systems
  • Automotive infotainment systems

Technical Specifications

The TUSB1146IRNQT comes in a compact QFN package and is designed for easy integration into system designs. It operates over a broad temperature range, making it suitable for both commercial and industrial environments. The device also complies with USB-IF (USB Implementers Forum) standards, ensuring compatibility with a wide range of USB peripherals.

For detailed technical specifications, datasheets, and support resources, visit the Texas Instruments website or contact their support team for further assistance with the TUSB1146IRNQT USB hub controller.

You May Also Be Interested in

ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $281.3433
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9479 $59.7395
11+ $9.8034 $107.8374
16+ $9.4971 $151.9536
22+ $9.1907 $202.1954
29+ $8.8844 $257.6476
38+ $7.9653 $302.6814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess