EN
  • EN
  • DE

TS3DV416DGVRG4

Part No TS3DV416DGVRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description 4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274320-TS3DV416DGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3DV416DGVRG4 CAD Model

Description

The TS3DV416DGVRG4 is a high-performance, 4:1 differential channel 2-lane DisplayPort multiplexer/demultiplexer switch designed by the renowned semiconductor company, Texas Instruments. This advanced switch is particularly suited for managing high-speed digital video signals, making it an ideal choice for a variety of applications, including personal computers, monitors, and docking stations.

Key Features

  • High-Speed Signal Handling: The device is capable of handling high-speed digital video signals up to 5.4 Gbps per lane, ensuring compatibility with DisplayPort 1.2 specifications.
  • Low Crosstalk and Off Isolation: With its excellent design, the TS3DV416DGVRG4 minimizes crosstalk and off isolation, which is critical for maintaining signal integrity in high-speed data transmission.
  • Bi-Directional Operation: The switch can be used in both multiplexer and demultiplexer modes, providing flexibility in signal routing for various system architectures.
  • Power Efficiency: The device is optimized for low power consumption, which is essential for battery-powered applications and for maintaining energy efficiency in larger systems.
  • Small Form Factor: Housed in a compact 42-pin QFN package, the TS3DV416DGVRG4 saves valuable board space and is suitable for space-constrained applications.

Applications

The TS3DV416DGVRG4 is versatile and can be used in a multitude of applications that require high-speed digital signal switching. Common applications include:

  • DisplayPort signal routing
  • High-definition video and audio switching
  • KVM (Keyboard, Video, Mouse) switches
  • USB 3.0 and SATA signal multiplexing

Quality and Reliability

As with all Texas Instruments products, the TS3DV416DGVRG4 is manufactured to the highest quality standards. It is designed to meet the rigorous demands of the electronics industry, ensuring reliability and performance in even the most challenging environments.

For more detailed information, including electrical specifications, pin configurations, and ordering options, please refer to the official Texas Instruments datasheet for the TS3DV416DGVRG4.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess