EN
  • EN
  • DE

TPS66021YBGR

Part No TPS66021YBGR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Channels 1
Voltage - Supply, Single (V+) 4.5V ~ 5.5V
Voltage - Supply, Dual (V±) 4.5V ~ 5.5V
Temperature Range - Operating -10°C ~ 85°C
Mounting Surface Mount
Case / Package 28-XFBGA, DSBGA
Supplier Device Package 28-DSBGA (1.61x2.81)
Base Product Number TPS66021
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS66021YBGRDKR,296-TPS66021YBGRCT,296-TPS66021YBGRTR
Standard Package 3,000
Win Source Part Number 1321100-TPS66021YBGR
Ultra Librarian 3D Model Ultra Librarian TPS66021YBGR CAD Model

Description

Product Overview: TPS66021YBGR

The TPS66021YBGR is a high-performance integrated circuit (IC) from Texas Instruments, designed to meet the rigorous power management requirements of modern electronic devices. This advanced IC is a testament to Texas Instruments' commitment to providing innovative solutions that enhance the efficiency and functionality of electronic systems.

Key Features

  • Versatility: The TPS66021YBGR is equipped with multiple voltage rails, making it suitable for a variety of applications, from mobile phones to portable media players.
  • High Efficiency: Its state-of-the-art power conversion technology ensures optimal efficiency, which translates to longer battery life for portable devices.
  • Compact Design: The small form factor of the package (YBGR) allows for space-saving on PCBs, which is crucial for modern compact electronics.

Technical Specifications

The TPS66021YBGR operates over a wide input voltage range and includes multiple regulated outputs with high accuracy. It also features programmable sequencing and protection mechanisms to safeguard connected components. The thermal management capabilities of the IC ensure reliable performance under varying operating conditions.

Applications

This IC is ideal for powering complex systems that require multiple power domains. Its robust design makes it an excellent choice for:

  • Smartphones
  • Tablets
  • Portable gaming devices
  • Wearable technology

Quality and Reliability

Texas Instruments is known for its high-quality products, and the TPS66021YBGR is no exception. It has been rigorously tested to meet stringent industry standards for reliability and performance, ensuring peace of mind for manufacturers and end-users alike.

Support and Resources

For engineers and designers, Texas Instruments provides comprehensive support, including detailed datasheets, application notes, and design tools. This support helps to streamline the development process and reduce time to market for products incorporating the TPS66021YBGR.

You May Also Be Interested in

Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2300 $55.3500
100+ $1.0092 $100.9200
155+ $0.9777 $151.5435
215+ $0.9462 $203.4330
275+ $0.9146 $251.5150
370+ $0.8200 $303.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,668 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess