EN
  • EN
  • DE

SN74HC109NG4

Part No SN74HC109NG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 16DIP / Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74HC
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 60 MHz
Max Propagation Delay @ V, Max CL 30ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Supplier Device Package 16-PDIP
Package / Case 16-DIP (0.300", 7.62mm)
Base Product Number 74HC109
Other Names SN74HC109NE4,SN74HC109NE4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258490-SN74HC109NG4
Ultra Librarian 3D Model Ultra Librarian SN74HC109NG4 CAD Model

Description

Product Overview: SN74HC109NG4 Dual J-K Positive-Edge-Triggered Flip-Flops

The SN74HC109NG4 from Texas Instruments is a versatile integrated circuit that features dual J-K positive-edge-triggered flip-flops with clear and preset functionality. Designed for high-performance memory and control applications, this device is part of the 74HC series, which are well-known for their high-speed CMOS technology.

Key Features:

  • Logic Type: The device operates as a dual J-K flip-flop, which is a fundamental building block in digital circuits used for storage, data manipulation, and synchronization tasks.
  • Operating Voltage: It has a broad operating voltage range from 2V to 6V, making it suitable for interfacing with both TTL and CMOS logic levels and adaptable for various power requirements in system design.
  • High-Speed Performance: With a typical clock frequency of 70 MHz at 5V, the SN74HC109NG4 is capable of fast switching, which is essential for high-speed computing and processing tasks.
  • Output Drive Capability: The flip-flops can drive up to 5.2 mA at 5V, allowing them to directly drive LEDs or other visual indicators in a circuit without the need for additional buffer components.
  • Clear and Preset Inputs: Each flip-flop includes independent clear and preset inputs, which allow for immediate setting or resetting of the output, enhancing the flexibility and control of the circuit design.
  • Temperature Range: The device is designed to operate over a wide temperature range, from -40°C to 85°C, making it reliable for use in various environmental conditions.

Applications:

The SN74HC109NG4 is an ideal choice for a range of applications including:

  • Counter and Divider Circuits
  • Control Systems
  • Memory Flip-Flop Nodes
  • Data Storage and Transfer
  • Pulse Shaping and Timing Circuits

With its robust feature set and Texas Instruments' reputation for quality, the SN74HC109NG4 is a reliable and efficient solution for designers looking to implement flip-flops in their digital logic systems.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess