EN
  • EN
  • DE

LT6555CGN#TRPBF

Part No LT6555CGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Applications Video
Switch Circuit SPDT
Number of Channels 3
On-State Resistance (Max) -
Voltage - Supply, Single (V+) 4.5V ~ 12V
Voltage - Supply, Dual (V±) ±2.25V ~ 6V
-3db Bandwidth 650MHz
Features Buffered, RGB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Base Product Number LT6555
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382597-LT6555CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6555CGN#TRPBF CAD Model

Description

Product Overview: LT6555CGN#TRPBF

The LT6555CGN#TRPBF from Analog Devices Inc. is a high-speed triple video amplifier that has been meticulously designed to cater to the demanding requirements of video processing applications. This product is a testament to Analog Devices' commitment to providing state-of-the-art solutions for the electronics market, particularly in the realm of high-definition video signal amplification and processing.

Key Features

  • High-Speed Performance: The LT6555CGN#TRPBF boasts a wide bandwidth that enables it to handle high-speed video signals with ease, ensuring minimal distortion and high fidelity.
  • Triple Amplifier Configuration: With three amplifiers integrated into a single package, this device simplifies design and conserves space, making it ideal for compact systems.
  • Low Power Consumption: Despite its high-speed capabilities, the LT6555CGN#TRPBF is designed to operate with low power consumption, making it suitable for portable and battery-powered applications.
  • High Output Drive: The device can drive heavy loads, which is essential for driving cables and ensuring signal integrity over long distances.
  • Flexible Power Supply: It operates over a wide supply voltage range, accommodating various design requirements and simplifying power supply design.

Applications

The LT6555CGN#TRPBF is versatile and can be used in a multitude of applications, including:

  • High-Definition Video Processing
  • RGB Signal Amplification
  • Cable Driving
  • Video Broadcast Equipment
  • Security and Surveillance Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT6555CGN#TRPBF is no exception. It is manufactured with the highest standards to ensure reliability and performance consistency. Whether used in commercial, industrial, or even rugged military applications, this product delivers exceptional performance.

Product Packaging

The LT6555CGN#TRPBF comes in a compact 16-lead SSOP package, which is not only space-efficient but also offers excellent thermal performance. The part number suffix 'TRPBF' indicates that the product is provided in tape and reel packaging, which is ideal for automated manufacturing processes.

With its robust feature set and Analog Devices' reputation for excellence, the LT6555CGN#TRPBF is a superior choice for designers looking to enhance their video signal processing capabilities.

You May Also Be Interested in

Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess