EN
  • EN
  • DE

STMAV335TTR

Part No STMAV335TTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH SP3T 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Video
Switch Circuit SP3T
Number of Channels 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 4 V to 5.5 V
-3db Bandwidth 300MHz (Min)
Features Bi-Directional
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 031424-STMAV335TTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STMAV335TTR CAD Model

Description

STMAV335TTR Audio/Video Switch from STMicroelectronics

The STMAV335TTR is a high-performance, 3:1 single-pole, double-throw (SPDT) analog switch designed by STMicroelectronics, a leader in semiconductor solutions. This switch is specifically tailored for audio and video signal routing, offering an optimal combination of low on-resistance and high bandwidth, ensuring minimal signal distortion and high-quality output.

Constructed with silicon gate CMOS technology, the STMAV335TTR boasts a wide operating voltage range from 2.3V to 3.6V, making it suitable for a variety of portable and battery-operated devices. It is also characterized by low power consumption, which is critical for extending the battery life of handheld devices.

One of the key features of the STMAV335TTR is its high off-isolation, which prevents cross-talk between channels when the switch is in the off state. This is particularly important in applications where audio and video signals need to be kept separate to maintain the integrity of the output. Additionally, the device offers low crosstalk and low harmonic distortion, further enhancing the quality of the multimedia experience.

The STMAV335TTR is available in a compact TQFN-16 package, which is ideal for space-constrained applications. Its small footprint allows designers to save valuable board space without compromising on performance. The package is also RoHS compliant, meeting environmental standards for electronic components.

Applications for the STMAV335TTR are diverse and include mobile phones, PDAs, digital cameras, MP3 players, and other portable multimedia devices. Its robust design also makes it suitable for more demanding applications such as professional audio mixing consoles and video switching equipment.

STMicroelectronics provides comprehensive technical support for the STMAV335TTR, including datasheets, reference designs, and application notes. This ensures that engineers can quickly integrate the switch into their designs and bring high-quality audio and video solutions to market.

In summary, the STMAV335TTR from STMicroelectronics represents a reliable and efficient solution for audio and video signal switching. Its high performance, combined with low power consumption and a compact form factor, make it an excellent choice for designers looking to enhance their multimedia applications.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,784 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess