EN
  • EN
  • DE

HD3SS215RTQR

Part No HD3SS215RTQR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC DISPLYPRT 2:1 DIFF SW 56QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features DisplayPort Switch IC Channel 56-QFN (8x8)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package 56-QFN (8x8)
Family Name HD3SS215
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-42335-1-ND, 296-42335-6, 296-42335-2, HD3SS215RTQR-ND, 296-42335-1
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844522-HD3SS215RTQR
Ultra Librarian 3D Model Ultra Librarian HD3SS215RTQR CAD Model

Description

Product Overview: Texas Instruments HD3SS215RTQR

The Texas Instruments HD3SS215RTQR is a state-of-the-art high-speed passive switch designed for versatile applications in modern technology. This component is part of Texas Instruments' extensive range of interface products, known for their reliability and performance.

Key Features

  • High-Speed Performance: The HD3SS215RTQR is optimized for high-speed signal switching, which is essential for applications such as USB 3.1 Gen 1, SATA, and PCIe.
  • Dual-Channel Switch: It features a dual-channel configuration, allowing for efficient data transfer and signal routing between multiple sources and destinations.
  • Wide Bandwidth: With a wide bandwidth of up to 10 Gbps per channel, this switch can handle the demands of high-throughput data applications.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power consumption, making it suitable for battery-powered devices.
  • Robust ESD Protection: The device includes built-in ESD protection, safeguarding the electronic components from electrostatic discharges during handling and operation.

Applications

The HD3SS215RTQR is ideal for a variety of applications, including but not limited to:

  • Laptop and desktop computers
  • Tablets and mobile devices
  • Docking stations
  • Data storage and servers
  • Networking equipment

Quality and Reliability

As with all Texas Instruments products, the HD3SS215RTQR is manufactured to the highest quality standards, ensuring both reliability and durability for long-term use. TI's commitment to excellence means that you can integrate this switch into your products with confidence, knowing it will consistently perform at its best.

Ordering Information

The HD3SS215RTQR is supplied in a compact QFN package and is available for order in various quantities to meet your production requirements. For detailed specifications, technical documentation, and ordering options, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0156 $50.1560
25+ $4.1154 $102.8850
38+ $3.9868 $151.4984
52+ $3.8582 $200.6264
68+ $3.7296 $253.6128
90+ $3.3438 $300.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,683 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess