EN
  • EN
  • DE

MAX14805CCM+

Part No MAX14805CCM+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description 16-Channel (Two Banks of 8-Channel), High-Voltage Analog Switches | IC MUX DUAL 8CH HV 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete
Applications Ultrasound
Switch Circuit SPST
Number of Channels 16
On-State Resistance (Maximum) 23Ohm
Supply Voltage , Single (V+) 2.7V ~ 5.5V
-3db Bandwidth 20MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP/48-TQFP (7x7)
Family Part Number MAX14805
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1212176-MAX14805CCM+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14805CCM+ CAD Model

Description

Maxim Integrated MAX14805CCM+ High-Voltage Analog Switch

The MAX14805CCM+ from Maxim Integrated is a high-performance, high-voltage analog switch designed to deliver precision and reliability for a broad range of applications. This integrated circuit (IC) is especially suitable for use in medical ultrasound imaging systems, but its versatility makes it an excellent choice for other high-voltage switching applications as well.

The MAX14805CCM+ offers a dual-channel, SPST (Single Pole, Single Throw) configuration, which means it can switch two independent signals on or off. It is capable of handling high-voltage signals up to ±200V, making it a robust option for systems that require high voltage operation. The device also features low charge injection and low on-capacitance, ensuring minimal signal distortion and excellent signal integrity.

One of the key benefits of this product is its integrated charge pump, which eliminates the need for an external high-voltage supply. This not only simplifies the design but also reduces the overall bill of materials and space requirements. The MAX14805CCM+ operates with a single 5V supply, further streamlining power management within the system.

For added flexibility, the MAX14805CCM+ provides fast switching speeds, which is essential for applications that demand quick response times. The device also includes fault and thermal protection features, enhancing system safety and reliability. Moreover, its low power consumption makes it an energy-efficient solution for portable and battery-powered devices.

Encased in a compact 48-pin TQFN-EP package, the MAX14805CCM+ is designed to occupy minimal board space while offering maximum functionality. Its operating temperature range of -40°C to +85°C ensures stable performance across various environmental conditions.

In summary, the Maxim Integrated MAX14805CCM+ high-voltage analog switch is a sophisticated component that provides high-voltage switching capabilities, fast operation, and integrated features for simplified design and enhanced system reliability. Whether used in medical imaging systems or other high-voltage applications, the MAX14805CCM+ is engineered to meet the stringent requirements of today's advanced electronic systems.

You May Also Be Interested in

Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess