EN
  • EN
  • DE

PI3DBS16000ZLCEX

Part No PI3DBS16000ZLCEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description PCIE SWITCH W-QFN3060-40 / Switch IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Base Product Number PI3DBS16000
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 930398-PI3DBS16000ZLCEX
Ultra Librarian 3D Model Ultra Librarian PI3DBS16000ZLCEX CAD Model

Description

Introducing the PI3DBS16000ZLCEX from Diodes Incorporated

The PI3DBS16000ZLCEX is a state-of-the-art high-speed differential signal multiplexer/demultiplexer switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.

This innovative product is designed to meet the needs of advanced high-speed signal switching applications. It is particularly suitable for use in data centers, networking, and telecommunications equipment, where maintaining signal integrity at high frequencies is crucial. The device supports various data rates and standards, including PCIe Gen3/Gen4, USB 3.1 Gen1/Gen2, and SAS 3.0/4.0, making it a versatile solution for multiple high-speed data paths.

Key Features of the PI3DBS16000ZLCEX

  • High Bandwidth: With an impressive differential bandwidth of up to 16Gbps, it ensures minimal signal degradation and supports high-speed data transfer.
  • Low Crosstalk: The switch exhibits exceptionally low crosstalk, which is critical for maintaining signal quality in dense electronic environments.
  • Low Bit-to-Bit Skew: The device provides low bit-to-bit skew, which contributes to reliable and consistent data transmission.
  • Energy-Efficient: Designed with power efficiency in mind, the PI3DBS16000ZLCEX helps to reduce overall power consumption in systems where it is deployed.
  • Compatibility: The switch is compatible with various industry standards, ensuring seamless integration into existing and new designs.

Applications

The PI3DBS16000ZLCEX is ideal for applications that require high-speed data switching with minimal signal loss. Its applications span across:

  • Data centers
  • Networking equipment
  • Telecommunications systems
  • High-performance computing
  • Storage systems

In conclusion, the PI3DBS16000ZLCEX from Diodes Incorporated is a high-performance solution that offers both speed and signal integrity for complex electronic systems. Its versatility and efficiency make it an essential component for designers looking to enhance the performance of their high-speed data paths.

You May Also Be Interested in

Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3948 $59.8700
59+ $1.9650 $115.9350
92+ $1.9036 $175.1312
126+ $1.8422 $232.1172
163+ $1.7808 $290.2704
218+ $1.5966 $348.0588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess