Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 25
Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers Controllers
Packaging Tube
Motor Type - Stepper Bipolar
Motor Type - AC DC Brushed DC
Function Driver - Fully Integrated Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Applications General Purpose
Current - Output 1A
Operating Supply Voltage 4.5 V ~ 36 V
Voltage - Load 4.5 V ~ 36 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 16-DIP (0.300" 7.62mm)
Manufacturer Device Package 16-DIP
Catalog Drivers
Win Source Part Number 089864-L293B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L293B CAD Model

Description

STMicroelectronics L293B Push-Pull Four Channel Driver

The L293B from STMicroelectronics is a robust, high-voltage, high-current quad driver designed to provide bidirectional drive currents of up to 1A at voltages ranging from 4.5V to 36V. It is specifically engineered to drive inductive loads such as relays, solenoids, DC and stepping motors, and other high-current/high-voltage loads in positive-supply applications.

Key Features:

  • 600mA Output Current Capability per Channel: The L293B can deliver up to 600mA per channel, allowing it to drive a wide range of loads.
  • 1.2A Peak Output Current (non repetitive) per Channel: For short duration, the device can handle up to 1.2A per channel, making it suitable for starting or stopping inductive loads that require higher initial currents.
  • Enable facility: Output clamp diodes are included for inductive transient suppression, which is crucial for driving inductive loads and protecting the device from voltage spikes.
  • Overtemperature Protection: The built-in thermal shutdown feature ensures that the device operates within safe temperature limits.

Applications:

The versatility of the L293B makes it an ideal choice for a wide range of applications, including:

  • Control of DC and bipolar stepping motors
  • Position and velocity servomechanisms
  • Automated industrial machines
  • Robotics and automation systems
  • Home appliances

Product Advantages:

The L293B driver integrates two full H-bridges, making it possible to control two DC motors independently in both clockwise and counterclockwise directions. Its design simplifies circuit complexity and allows for the creation of compact motor control solutions. The device's high voltage and current capabilities, coupled with protection features, make it a reliable choice for designers looking to implement robust motor control systems.

Easy Integration:

STMicroelectronics provides comprehensive technical support for the L293B, including datasheets, application notes, and design resources to facilitate easy integration into your projects. Whether you're an experienced engineer or a hobbyist, the L293B offers a practical solution for managing high-power loads with efficiency and precision.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PAR 44SSOP
Lowest to $9.0332
ECAD model for LV8732V-TLM-H
Diodes Incorporated
IC MOTOR CONTROLLER PWM 20TSSOP
Lowest to $2.1855
ECAD model for ZXBM1015ST20TC
Texas Instruments
IC MOTOR DRIVER 6V-60V 48HTSSOP / Motor Driver NMOS SPI 48-HTSSOP
Lowest to $2.5329
ECAD model for DRV8303DCA
Microchip Technology
PWM CONTROLLERS, HIGH-RELIABILIT / Motor Driver 20-CLCC (8.89x8.89)
Need more? Email Us
ECAD model for SG1731L
Vishay
IC MTR DRV BIPOLAR 3.8-13.2V 8SO / Bipolar Motor Driver Power MOSFET Parallel 8-SOIC
Need more? Email Us
ECAD model for SI9986CY-E3
Texas Instruments
IC MTR DRV MULTPHAS 6-60V 32WQFN
Lowest to $2.8777
ECAD model for DRV8320HRTVR
ON Semiconductor
IC MOTOR DRIVER 3V-5.5V 20TSSOP / Motor Driver Bi-CMOS Parallel 20-TSSOPJ
Lowest to $2.9380
ECAD model for LV8760T-MPB-E
ON Semiconductor
IC MOTOR DRIVER PAR/PWM 24VQFN
Lowest to $0.8424
ECAD model for LV8829LFQA-NH
Texas Instruments
AUTOMOTIVE 40-V, 32-A H-BRIDGE D / Bipolar Motor Driver Bi-CMOS PWM, SPI 16-VQFN-HR (3.5x5.5)
Lowest to $329.5455
ECAD model for DRV8245HQRXZRQ1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1809 $51.8090
24+ $4.2510 $102.0240
37+ $4.1182 $152.3734
51+ $3.9853 $203.2503
65+ $3.8525 $250.4125
87+ $3.4540 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention