Products specifications Report Issue?

Color Grey
Length 10 m
Material PVC
Max Operating Temperature 70 °C
Min Operating Temperature -20 °C
Ratings IP68
RoHS Compliant
Win Source Part Number 1169204-167-00248
Categories Custom Parts
Manufacturer HellermannTyton
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 167-00248 CAD Model

Description

The 167-00248 is a cable tie manufactured by HellermannTyton. These cable ties are designed for bundling and securing wires, cables, and hoses in a variety of applications. HellermannTyton is a well-known manufacturer of cable management solutions, and their cable ties are known for their durability and reliability.

Applications:

  • Electrical Wiring: Organizing and securing wires in electrical panels, junction boxes, and wiring harnesses.
  • Automotive Industry: Bundling and securing cables and hoses in vehicles.
  • Networking and Telecommunications: Managing cables in server rooms, data centers, and telecommunications infrastructure.
  • Construction: Securing cables and pipes in buildings and infrastructure projects.
  • General Purpose: Used in various DIY projects, home improvement, and organization tasks.

Features:

  • Material: Typically made from durable nylon 6/6, providing high tensile strength and resistance to chemicals and abrasion.
  • Self-Locking Head: Features a reliable self-locking mechanism for quick and secure fastening.
  • Smooth Edges: Designed with smooth edges to prevent damage to cables and wires.
  • Various Sizes: Available in different lengths and widths to accommodate various bundle diameters.
  • Color Options: Commonly available in natural (white) and black colors, with other colors available for specific applications.
  • Temperature Rating: Suitable for use in a wide range of temperatures, typically from -40°C to +85°C.
  • UL Listed: Some cable ties are UL listed, ensuring they meet safety standards for electrical applications.

Benefits:

  • Organization: Keeps wires and cables neatly organized, improving aesthetics and safety.
  • Security: Provides a secure and reliable method for bundling and securing cables, preventing accidental disconnections or damage.
  • Durability: Resistant to chemicals, abrasion, and UV radiation, ensuring long-lasting performance.
  • Easy Installation: Quick and easy to install, saving time and labor.
  • Versatility: Suitable for a wide range of applications and environments.

Additional Details:

The HellermannTyton 167-00248 cable tie typically has a tensile strength of around 50 lbs. and is designed for bundling diameters up to a few inches. The exact dimensions and specifications can be found in the HellermannTyton product datasheet. They are often sold in bags of 100 or more.

You May Also Be Interested in

Renesas Electronics America
IC FREQ TIMING GENERATOR 48SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 48-SSOP
Lowest to $9.1695
ECAD model for 9FG108EFILF
Foxconn Optical Interconnect Technology, Inc.
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for AS0A626-U4RK-7H-C
Cooper Bussmann, Inc.
Need more? Email Us
ECAD model for 37702-2BA0222
Fuji Electric
Need more? Email Us
ECAD model for 7MBP50TEA-120-50
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
ECAD model for ACMD4402TR1
Renesas Electronics America
3.3V 1-to-4 Address/Clock Driver
Need more? Email Us
ECAD model for 74FCT163344APAG8
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for 14076B/BEAJC
Amphenol
CONN HDR 9POS SMD GOLD / 9 Position Connector Header, Center Strip Contacts Surface Mount Gold or Gold, GXT™
Lowest to $0.2714
ECAD model for 91911-31409LF
Allegro MicroSystems, LLC
Need more? Email Us
ECAD model for A8188SLU-27

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention