Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr STMicroelectronics
Series Smart Reset™
Package Tape & Reel
Applications Power Supply Monitor
Voltage - Supply 1.6V ~ 5.5V
Current - Supply 6 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 12-WFDFN
Supplier Device Package 12-DFN (3x2)
Base Product Number SRC0CS25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -497-14631-2,-497-14631-1,497-14631-6,-497-14631-6,497-14631-2,497-14631-1
Standard Package 3,000
Win Source Part Number 1095917-SRC0CS25D
Ultra Librarian 3D Model Ultra Librarian SRC0CS25D CAD Model

Description

STMicroelectronics SRC0CS25D Power MOSFET

The SRC0CS25D is a high-performance Power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This robust power management component is designed to deliver efficient power conversion in a wide range of applications. With its state-of-the-art technology, the SRC0CS25D is an excellent choice for designers looking to optimize their power systems for better performance and reliability.

Key Features

  • Low On-Resistance: The SRC0CS25D boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion circuits.
  • High Switching Performance: This MOSFET is engineered for high-speed switching applications, providing swift and efficient transitions that are vital for minimizing switching losses.
  • Advanced Technology: Built using STMicroelectronics' innovative MDmesh™ technology, the SRC0CS25D offers a perfect blend of low gate charge and low RDS(on), making it a highly efficient choice for a wide array of power applications.
  • Enhanced Thermal Characteristics: With its outstanding thermal performance, the device ensures reliable operation even under high temperature conditions, extending the lifespan of the product.

Applications

The versatility of the SRC0CS25D allows it to be used in numerous applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Systems
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Solutions

Product Specifications

The SRC0CS25D comes in a TO-247 package, which is known for its high power dissipation capabilities. The device features a drain-source voltage (V<sub>DS) of up to 250V, which makes it suitable for high voltage applications. Additionally, the continuous drain current (I<sub>D) is rated at 14A, allowing for substantial current handling capability.

In summary, the STMicroelectronics SRC0CS25D Power MOSFET is a high-quality component that provides energy-efficient solutions for complex power management challenges. Its low on-resistance, high switching performance, and robust thermal properties make it an indispensable part of modern electronic systems requiring reliable and efficient power control.

You May Also Be Interested in

Texas Instruments
IC DGTL PWR CTLR 64VQFN / Controller 3V to 6V 64-Pin VQFN EP T/R
Lowest to $14.7728
ECAD model for UCD3138064ARGCT
Texas Instruments
LM3881 Power Sequencer
Lowest to $0.9504
ECAD model for LM3881MMX
Texas Instruments
LM3881 Power Sequencer
Lowest to $0.7366
ECAD model for LM3881MME
Monolithic Power Systems Inc.
Fast Turn-off Intelligent Rectifier
Lowest to $33.9725
ECAD model for MP6910DZ
Texas Instruments
IC GAAS POWER SUPPLY 20-TSSOP / Power Supply Controller Power Supply Controller 20-TSSOP
Lowest to $2.3169
ECAD model for TPS9103PWR
Texas Instruments
Power Supply Supervisory Circuit | IC 2.5V PWR SUPPLY MON 16-DIP
Lowest to $10.2143
ECAD model for UC3543N
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Lowest to $6.8049
ECAD model for ISL28023FR60Z
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
ECAD model for ISL8724IRZ
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
ECAD model for DM7332G-65514-B1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1080 $53.4040
30+ $3.3707 $101.1210
46+ $3.2653 $150.2038
64+ $3.1600 $202.2400
82+ $3.0547 $250.4854
110+ $2.7387 $301.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,900 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention