EN
  • EN
  • DE

111-01633

Part No 111-01633
Manufacturer HellermannTyton
Catalog Custom Parts (0 - A)
Description HellermannTyton 12 MST700M SS304 ML 50 - 111-01633
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Length 700 mm
Material Metal
Win Source Part Number 1171894-111-01633
Categories Custom Parts
Manufacturer HellermannTyton
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 111-01633 CAD Model

Description

The HellermannTyton 111-01633 is a cable tie mount designed for securing cable bundles to surfaces. It provides a stable and reliable anchor point for cable ties, helping to organize and protect cables in various applications. These mounts are typically used in environments where a secure and tidy cable management system is required.

Applications:

  • Wiring harnesses in automotive manufacturing
  • Control panels in industrial automation systems
  • Telecommunications equipment installations
  • Network cabling infrastructure in offices and data centers
  • Cable management in electronic enclosures and cabinets

Features:

  • Designed for use with standard cable ties
  • Adhesive backing for easy and quick installation
  • Durable material construction for long-lasting performance
  • Provides a secure anchor point for cable bundles
  • Suitable for a variety of surfaces

Benefits:

  • Simplifies cable management
  • Reduces the risk of cable damage
  • Improves the appearance of cable installations
  • Saves time and labor during installation
  • Provides a secure and reliable cable management solution

Additional Details:

The 111-01633 cable tie mount typically features a self-adhesive backing, enabling quick and easy attachment to various surfaces such as metal, plastic, and painted walls. The mount is constructed from durable materials that can withstand a range of environmental conditions, ensuring long-lasting performance. Its design allows for the secure threading of cable ties to create organized and protected cable bundles. The specific dimensions and adhesive properties may vary, so it's essential to consult the manufacturer's datasheet for detailed specifications, including the recommended cable tie size and the adhesive's temperature range.

You May Also Be Interested in

Qualcomm
Lowest to $7.9791
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Anachip Corp
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Amd
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess