EN
  • EN
  • DE

TC7136ACKW

Part No TC7136ACKW
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC ADC 3 1/2DGT LOW PWR 44-MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Display Type LCD
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Operating Supply Current 70μA
Supply Voltage - Operating 9V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-MQFP (10x10)
Win Source Part Number 142504-TC7136ACKW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7136ACKW CAD Model

Description

Microchip Technology TC7136ACKW Product Overview

The TC7136ACKW is a high-performance, low-power analog-to-digital converter (ADC) from Microchip Technology, designed to provide precise digital representation of analog signals in a wide range of applications. This device is particularly well-suited for applications requiring a high level of accuracy and stability, such as industrial control systems, medical instrumentation, and scientific measurement equipment.

Key Features

  • High Resolution: The TC7136ACKW offers a 3½ digit resolution, ensuring detailed and accurate readings for critical applications.
  • Low Power Consumption: Designed for efficiency, this ADC consumes minimal power, making it ideal for battery-operated and portable devices.
  • Integrated Reference: An on-chip voltage reference enhances the reliability and accuracy of measurements, reducing the need for external components.
  • Flexible Input: It supports differential input, which allows for the measurement of both positive and negative signals and improves noise rejection.
  • Auto-Zero Function: The built-in auto-zero function minimizes offset errors, ensuring consistent performance over time and temperature variations.
  • Digital Filter: An integrated digital filter helps to reduce noise and improve the signal-to-noise ratio, delivering cleaner data outputs.
  • Simple Interface: The device is designed with an easy-to-use interface that simplifies integration into various system designs.

Applications

The versatility of the TC7136ACKW allows it to be used across a diverse range of applications. Some of the typical use cases include:

  • Process control and automation
  • Environmental monitoring systems
  • Laboratory and testing equipment
  • Battery-powered and portable devices
  • Data acquisition systems

Microchip Technology's TC7136ACKW is a robust and reliable ADC solution that offers the precision and durability required for professional-grade applications. Its integration of key features with a focus on power efficiency and accuracy makes it a top choice for designers looking to enhance their systems with high-quality analog-to-digital conversion capabilities.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess