EN
  • EN
  • DE

SIM300Z

Part No SIM300Z
Manufacturer Simcom
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Simcom
Win Source Part Number 323917-SIM300Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIM300Z CAD Model

Description

The SIM300Z is a GSM/GPRS module manufactured by Simcom, designed to provide reliable wireless communication capabilities to a variety of applications. It supports voice, SMS, and data transmission over GSM/GPRS networks, making it suitable for remote monitoring, control, and tracking applications. This module offers a cost-effective solution for adding cellular connectivity to embedded systems.

Applications:

  • Remote monitoring systems
  • Asset tracking
  • Security systems
  • Smart metering
  • Vehicle telematics

Features:

  • GSM/GPRS 900/1800/1900MHz
  • GPRS multi-slot class 10/8
  • GPRS mobile station class B
  • Compliant to GSM phase 2/2+
  • AT command control

Benefits:

  • Enables wireless communication for remote devices
  • Provides global coverage through GSM/GPRS networks
  • Low power consumption for battery-powered applications
  • Simple integration into existing systems
  • Cost-effective solution for cellular connectivity

Additional Details:

The SIM300Z module operates on the GSM 900/1800/1900MHz bands, providing compatibility with GSM networks worldwide. It supports GPRS multi-slot class 10/8, offering data rates up to 85.6 kbps. The module communicates using standard AT commands, making it easy to interface with microcontrollers and other embedded systems. Key interfaces include UART for data communication, a SIM card holder for network access, and an antenna connector. This allows the module to send and receive data via the GPRS network or communicate via SMS. It supports audio input and output, allowing voice calls to be implemented. The power consumption is minimal enabling the device to function for long periods of time without recharging the battery.

Simcom is a reputable manufacturer of wireless communication modules, ensuring the quality and reliability of the SIM300Z. It is designed for industrial applications. The module offers a robust solution for adding GSM/GPRS connectivity to various IoT and M2M devices. The GSM standard ensures interoperability around the world.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2264 $60.9056
10+ $12.4936 $124.9360
15+ $12.1030 $181.5450
20+ $11.7126 $234.2520
26+ $11.3222 $294.3772
35+ $10.1510 $355.2850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 437 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess