EN
  • EN
  • DE

LV8829LFQA-NH

Part No LV8829LFQA-NH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR/PWM 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications General Purpose
Output Current 1.5A
Supply Voltage - Operating 8 V to 35 V
Voltage - Load 8 V to 35 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 142777-LV8829LFQA-NH
Ultra Librarian 3D Model Ultra Librarian LV8829LFQA-NH CAD Model

Description

ON Semiconductor LV8829LFQA-NH Overview

The LV8829LFQA-NH is a high-performance, low-voltage stepper motor driver designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit (IC) is engineered to cater to the demanding requirements of precision motor control in various applications, including office automation machines, consumer electronics, and industrial equipment.

With its advanced features, the LV8829LFQA-NH provides a seamless and efficient solution for driving bipolar stepper motors. This IC operates on a supply voltage range of 2.6V to 16V, making it versatile for use in both battery-powered and line-powered applications. Its output current capability of up to 1.5A allows it to drive a wide range of stepper motors, from small to medium-sized.

The LV8829LFQA-NH utilizes a PWM current control system that minimizes power loss and enhances performance by adjusting the current through the motor windings. This results in smooth and precise motor movement, which is essential for applications requiring high accuracy and fine positioning. Additionally, the device incorporates thermal shutdown and over-current protection features, ensuring reliable operation and longevity of the motor driver.

ON Semiconductor has designed the LV8829LFQA-NH with a compact QFN package, which is ideal for space-constrained designs. The small footprint does not compromise on functionality, as the IC still delivers robust performance and integrates various control modes, including full-step, half-step, and micro-stepping, which can be selected via logic inputs.

The device also features a built-in translator, which simplifies the control interface by allowing for direct input of simple step and direction signals. This makes the LV8829LFQA-NH an excellent choice for designers seeking a motor driver that is easy to implement and reduces the overall complexity of the system.

In conclusion, the LV8829LFQA-NH from ON Semiconductor is a superior choice for driving stepper motors in applications that demand precision, efficiency, and compactness. Its robust feature set ensures that it can meet the needs of a wide array of motor control scenarios, making it a valuable component in the design of sophisticated electronic systems.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7521 $52.6470
165+ $0.6171 $101.8215
255+ $0.5978 $152.4390
350+ $0.5786 $202.5100
450+ $0.5593 $251.6850
600+ $0.5014 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess