EN
  • EN
  • DE

NSIC2020BT3G

Part No NSIC2020BT3G
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC REG/LED DRIVER 20MA SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Current Regulator
Sensing Method High/Low-Side
Voltage - Input 120V
Output Current 20mA
Temperature Range - Operating -55°C to 175°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 116644-NSIC2020BT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NSIC2020BT3G CAD Model

Description

ON Semiconductor NSIC2020BT3G Overview

The NSIC2020BT3G is a high-performance, durable silicon carbide (SiC) Schottky barrier diode designed by ON Semiconductor, a leader in energy-efficient innovations. This diode is specifically engineered to meet the demands of modern high-efficiency power systems, delivering superior switching performance and higher reliability compared to traditional silicon-based diodes.

Key Features

  • Low Forward Voltage Drop: The NSIC2020BT3G boasts a low forward voltage drop, which results in reduced power loss and improved system efficiency, especially in applications where high-frequency switching is prevalent.
  • High Surge Current Capability: With an ability to handle high surge currents, this diode is well-suited for applications that may experience unexpected overcurrent conditions, ensuring robust performance and protection for the circuit.
  • Zero Reverse Recovery Time: The absence of reverse recovery time in the NSIC2020BT3G minimizes switching losses and reduces electromagnetic interference (EMI), making it ideal for high-frequency applications.
  • High-Temperature Operation: The device is capable of operating at high temperatures, which is critical for power applications that generate significant amounts of heat, thus ensuring stability and reliability across a wide temperature range.
  • TO-220 Package: Encased in a TO-220 package, the NSIC2020BT3G is designed for easy integration into various circuit designs, providing a compact and reliable solution for power management.

Applications

The NSIC2020BT3G is versatile and can be used in a range of applications, including:

  • Power supply units
  • Solar inverters
  • Electric vehicle (EV) charging stations
  • Power factor correction (PFC) circuits
  • DC-DC converters

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The NSIC2020BT3G is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and automotive applications. This diode is a testament to ON Semiconductor's dedication to providing components that enhance system performance and energy efficiency.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess