EN
  • EN
  • DE

TPS16530PWPR

Part No TPS16530PWPR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description 58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Electronic Fuse
Sensing Method High-Side
Accuracy ±2%
Voltage - Input 4.5V ~ 58V
Current - Output 4.5A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS16530PWPRDKR,296-TPS16530PWPRTR,296-TPS16530PWPRCT
Standard Package 2,000
Win Source Part Number 973614-TPS16530PWPR
Ultra Librarian 3D Model Ultra Librarian TPS16530PWPR CAD Model

Description

The TPS16530PWPR is a high-performance power management integrated circuit (PMIC) developed by the renowned semiconductor manufacturer, Texas Instruments (TI). This versatile component is designed to cater to a wide range of applications, making it an essential building block for modern electronic systems.

Key Features

  • Wide Input Voltage Range: The TPS16530PWPR is capable of operating over a broad input voltage range, accommodating various power sources and ensuring compatibility with different system designs.
  • High-Efficiency: This PMIC is engineered for maximum power efficiency, which helps to reduce heat generation and improve the overall performance and reliability of the system it is used in.
  • Adjustable Output Voltage: Users can configure the output voltage to meet the specific requirements of their application, providing flexibility and precision in power supply design.
  • Thermal Protection: The device includes built-in thermal protection features that prevent damage from overheating, thereby enhancing the longevity of the product.
  • Multiple Output Channels: With multiple output channels, the TPS16530PWPR can manage several power rails simultaneously, simplifying the power design of complex systems.

Applications

The TPS16530PWPR is ideal for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive electronics
  • Telecommunications equipment
  • Consumer electronics

Package and Availability

The device is available in a TSSOP (Thin Shrink Small Outline Package) form factor, under the part number TPS16530PWPR, making it suitable for space-constrained applications. It is provided in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

Quality and Support

As with all Texas Instruments products, the TPS16530PWPR is manufactured to high-quality standards, ensuring reliability and performance. TI also offers comprehensive technical support and resources to assist with the design-in process, including datasheets, application notes, and design tools.

You May Also Be Interested in

Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2904 $58.0328
15+ $6.8024 $102.0360
23+ $6.5898 $151.5654
32+ $6.3772 $204.0704
41+ $6.1646 $252.7486
55+ $5.5269 $303.9795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,790 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess