EN
  • EN
  • DE

PAC1933T-I/J6CX

Part No PAC1933T-I/J6CX
Manufacturer Microchip Technology
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 1% 16WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168649-PAC1933T-I/J6CX
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Power Management (PMIC) Current Regulation/Management
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number PAC1933
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFBGA, WLCSP
Function Current Monitor
Voltage - Input 2.7V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian PAC1933T-I/J6CX CAD Model

Description

Microchip Technology's PAC1933T-I/J6CX: Precision Power and Energy Monitoring IC

The PAC1933T-I/J6CX is a state-of-the-art power and energy monitoring integrated circuit (IC) from the reputable Microchip Technology. This high-precision device is designed to provide real-time power measurement with the ability to measure voltage, current, and power of the supply line for DC power sources. With its advanced features, the PAC1933T-I/J6CX is an ideal solution for applications that require meticulous power consumption monitoring such as portable devices, energy management systems, and industrial applications.

At the heart of the PAC1933T-I/J6CX lies a full 16-bit analog-to-digital converter (ADC) that ensures accurate readings. The device is capable of monitoring power supply from 0V to 32V, making it versatile for a wide range of applications. The integrated low on-resistance (RON) sense resistor allows for high-side current sensing, which facilitates easy implementation into existing designs without the need for external components.

This IC features a unique combination of bidirectional current sensing and high voltage measurement capability, enabling both charging and discharging applications to be monitored with precision. The PAC1933T-I/J6CX also boasts a fast 20ms digital power accumulator for energy consumption measurement, which is essential for battery-powered applications where energy usage needs to be meticulously managed.

With an I2C interface for communication, the PAC1933T-I/J6CX allows for easy integration into microcontroller-based systems. This interface enables the device to be configured for various power measurement tasks, and the data can be retrieved by the host system for analysis or control purposes. The IC also features an automatic power-down mode to conserve energy when not in active use.

Overall, the PAC1933T-I/J6CX from Microchip Technology is a robust and reliable IC that offers precise power and energy monitoring capabilities. It's a perfect choice for engineers and designers looking to enhance the energy efficiency and performance of their electronic systems.

For more detailed specifications and application support, users are encouraged to visit the Microchip Technology website or contact their support team.

You May Also Be Interested in

Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess