EN
  • EN
  • DE

NSI45025ZT1G

Part No NSI45025ZT1G
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr onsemi
Package Tape & Reel
Function Current Regulator
Sensing Method High/Low-Side
Accuracy ±15%
Voltage - Input 45V
Current - Output 25mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223 (TO-261)
Base Product Number NSI45025
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NSI45025ZT1G-OS,ONSONSNSI45025ZT1G,NSI45025ZT1GOSTR,NSI45025ZT1GOSDKR,NSI45025ZT1GOSCT,NSI45025ZT1G-ND
Standard Package 1,000
Win Source Part Number 1014175-NSI45025ZT1G
Ultra Librarian 3D Model Ultra Librarian NSI45025ZT1G CAD Model

Description

ON Semiconductor NSI45025ZT1G Constant Current Regulator

The NSI45025ZT1G is a cutting-edge constant current regulator (CCR) designed by ON Semiconductor, renowned for its expertise in power and signal management. This device is tailored for driving LEDs, offering a simple yet highly efficient solution for LED lighting applications. The NSI45025ZT1G is particularly suitable for automotive, industrial, and general lighting applications where consistent illumination and energy efficiency are paramount.

Constructed with ON Semiconductor's proprietary technology, the NSI45025ZT1G operates as a self-biasing transistor which enables it to regulate current over a wide voltage range. Its robust design ensures a constant current output of 25mA (±10%) which can drive multiple LEDs in series, providing consistent brightness and enhancing the longevity of the lighting system. The device ensures thermal stability, making it reliable over various environmental conditions.

The NSI45025ZT1G comes in a compact SOD-123 package, making it an excellent choice for space-constrained applications. It is designed to eliminate the need for current limiting resistors and its high voltage capability allows for multiple LEDs to be connected in series, thus reducing the complexity and size of the circuit. This feature simplifies the design process and helps in reducing the overall system cost.

Key features of the NSI45025ZT1G include low voltage overhead, a wide operating voltage range from 0.5V to 45V, and negative temperature coefficient, which reduces the output current as the temperature increases, thereby protecting the LEDs from thermal runaway. The device also offers protection against electrostatic discharge (ESD) events, ensuring the reliability and longevity of the application it is used in.

ON Semiconductor's NSI45025ZT1G is RoHS compliant and lead-free, highlighting the company's commitment to environmental sustainability. With its robust performance, ease of integration, and energy efficiency, the NSI45025ZT1G stands out as an optimal solution for designers looking to enhance their LED lighting systems with a reliable and cost-effective constant current source.

You May Also Be Interested in

Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess