EN
  • EN
  • DE

TPS259620DDAR

Part No TPS259620DDAR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description 2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Electronic Fuse
Accuracy ±10.4%
Voltage - Input 2.7V ~ 19V
Current - Output 2A
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number TPS259620
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS259620DDARTR,296-TPS259620DDARCT,296-TPS259620DDARDKR
Standard Package 2,500
Win Source Part Number 972441-TPS259620DDAR
Ultra Librarian 3D Model Ultra Librarian TPS259620DDAR CAD Model

Description

Overview of TPS259620DDAR from Texas Instruments

The TPS259620DDAR is a sophisticated circuit protection and power management device designed by Texas Instruments (TI), a leader in semiconductor solutions. This compact integrated circuit (IC) offers an array of features that make it an ideal choice for protecting systems against overcurrent and overvoltage conditions, ensuring reliable operation of electronic applications.

Key Features

  • Adjustable Overcurrent Protection: The TPS259620DDAR provides users with the ability to set precise current limits to protect their system from excessive current that can cause damage or reduce the lifespan of the device.
  • Overvoltage Protection: This IC ensures that voltage spikes do not exceed a safe threshold, thereby safeguarding sensitive electronic components from potential harm.
  • Operating Voltage Range: The device operates over a wide input voltage range from 2.7V to 18V, which makes it versatile for various applications, from low-voltage portable devices to higher-voltage industrial systems.
  • Fast Response Time: The TPS259620DDAR reacts quickly to fault conditions, providing rapid response times to prevent damage to the system.
  • Power Good (PG) Indicator: This feature offers real-time monitoring by providing a signal that indicates when the output voltage is within a nominal range, allowing for system diagnostics and status reporting.

Applications

The TPS259620DDAR is suitable for a wide array of applications, including but not limited to:

  • USB-powered devices and chargers
  • Consumer electronics
  • Power supplies and adapters
  • Industrial controls
  • Enterprise systems

Package and Reliability

Encased in a small, surface-mount 14-pin HTSSOP (DDA) package, the TPS259620DDAR is designed to occupy minimal board space, making it an excellent choice for space-constrained applications. Texas Instruments' commitment to quality ensures that this device meets high reliability standards, thus providing peace of mind for designers and engineers when integrating this protection IC into their systems.

Overall, the TPS259620DDAR from Texas Instruments is a robust solution for power management and circuit protection, offering flexibility, reliability, and performance for a broad range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1318
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8866 $53.1960
140+ $0.7275 $101.8500
215+ $0.7047 $151.5105
295+ $0.6820 $201.1900
380+ $0.6593 $250.5340
510+ $0.5911 $301.4610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,030 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess