EN
  • EN
  • DE

TPS259472ARPWR

Part No TPS259472ARPWR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description 2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Electronic Fuse
Voltage - Input 2.7V ~ 23V
Current - Output 5.5A
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFQFN
Supplier Device Package 10-VQFN-HR (2x2)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS259472ARPWRCT,296-TPS259472ARPWRDKR,296-TPS259472ARPWRTR
Standard Package 3,000
Win Source Part Number 970425-TPS259472ARPWR
Ultra Librarian 3D Model Ultra Librarian TPS259472ARPWR CAD Model

Description

Overview of Texas Instruments TPS259472ARPWR

The TPS259472ARPWR is a highly efficient, compact, integrated circuit designed by Texas Instruments (TI) for power management applications. It is part of TI's extensive range of power protection devices, well-suited for a variety of systems that require overvoltage, overcurrent, and surge protection to ensure the reliability and stability of the electronic components.

Key Features

  • Adjustable Overvoltage Lockout (OVLO): This feature allows users to set a precise overvoltage lockout threshold, which helps to protect sensitive electronics from voltage spikes and surges.
  • Under Voltage Lockout (UVLO): The device ensures that the power supply is stable and above a minimum threshold before allowing the flow of current, thus safeguarding against brown-out conditions.
  • Overcurrent Protection (OCP): The TPS259472ARPWR includes a fast-acting overcurrent protection mechanism that helps prevent damage to the system from excessive current draw.
  • Thermal Shutdown: In the event of an over-temperature condition, the device will automatically shut down to prevent thermal damage.
  • Surge Protection: The IC is capable of withstanding industrial level surge requirements, providing robustness against transient voltage spikes.

Applications

The TPS259472ARPWR is versatile and can be used in a wide range of applications, including:

  • Enterprise and Cloud Computing
  • Point-of-Load Power Supplies
  • Industrial Power Supplies
  • Networking Equipment
  • Storage Systems
  • Telecommunications Infrastructure

Package and Quality

The device comes in a small, surface-mount package (PowerPAD MSOP-10), which is ideal for space-constrained applications. It also features a low on-resistance, which contributes to its high efficiency. Texas Instruments is known for its commitment to quality, and the TPS259472ARPWR is manufactured to meet high industry standards, ensuring reliability and performance across its operational lifespan.

Design Support and Resources

Designers can take advantage of a host of support tools offered by Texas Instruments, including application notes, reference designs, and the TI E2E™ support community. These resources help in accelerating the design process and resolving technical challenges swiftly.

With its robust feature set and Texas Instruments' reputation for quality, the TPS259472ARPWR is a reliable choice for engineers looking to incorporate advanced power management and protection in their designs.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,210 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess