Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 130MHz
Max Propagation Delay @ V, Max CL 6.5ns @ 5V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 1mA, 20mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 19mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Dimension 16-SOIC (0.209", 5.30mm Width)
Win Source Part Number 065447-SN74F112N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74F112N CAD Model

Description

The SN74F112N is a high-performance, dual negative-edge-triggered device from Texas Instruments, one of the leading manufacturers in the semiconductor industry.

  • Series: SN74F
  • Features: Two independent J-K flip-flops with individual J, K, clock (CLK), and direct clear (CLR) inputs
  • Triggering: Falling edge of the clock pulse
  • Voltage Supply Range: 4.5V to 5.5V
  • Temperature Range: 0 to 70 degrees Celsius
  • Package: 16-pin plastic DIP package
  • Compliance: RoHS compliant
  • Noise Immunity: High
  • Propagation Delay Time: 4.5 ns (typical)

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8-BIT 20-SO
Lowest to €0.7715
ECAD model for SN74HCT273NS
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20QSOP
Need more? Email Us
ECAD model for CY74FCT2574CTQCT
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-6
Lowest to €0.1892
ECAD model for SN74LVC1G175DBVT
ON Semiconductor
Octal D-Type Flip-Flops with Clear | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to €0.1004
ECAD model for MM74HC273MTC
ON Semiconductor
IC D-TYPE POS TRG SNGL 8SOIC
Lowest to €1.1101
ECAD model for MC100EL51DG
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Lowest to €1.1356
ECAD model for SN74ALVCH16374DL
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Lowest to €0.5849
ECAD model for CD74HC173M
ON Semiconductor
3.3V / 5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset
Need more? Email Us
ECAD model for MC10EP29DTR2G
Toshiba Semiconductor and Storage
IC FF D-TYPE SGL 6-BIT 16-TSSOPB
Lowest to €0.2605
ECAD model for 74VHC174FT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ €0.6377 €51.0134
195+ €0.5232 €102.0332
305+ €0.5069 €154.6049
415+ €0.4906 €203.6183
540+ €0.4743 €256.1223
720+ €0.4252 €306.1241
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,400 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention