EN
  • EN
  • DE

INA381A2QDGSRQ1

Part No INA381A2QDGSRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Current Sense
Sensing Method High/Low-Side
Accuracy ±1%
Voltage - Input 0V ~ 26V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number INA381
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-INA381A2QDGSRQ1CT,296-INA381A2QDGSRQ1TR,296-INA381A2QDGSRQ1DKR
Standard Package 2,500
Win Source Part Number 990341-INA381A2QDGSRQ1
Ultra Librarian 3D Model Ultra Librarian INA381A2QDGSRQ1 CAD Model

Description

Product Overview: INA381A2QDGSRQ1 from Texas Instruments

The INA381A2QDGSRQ1 is a state-of-the-art voltage output current shunt and voltage monitor with comparator and reference from Texas Instruments, designed specifically for automotive applications. This high-precision integrated circuit (IC) is part of TI's industry-leading portfolio of sensing products, offering a compact and efficient solution for current sensing in a variety of systems.

Key Features

  • Integrated Shunt and Voltage Monitor: The device incorporates a high-accuracy current sensing amplifier and a voltage monitor, enabling simultaneous measurement of shunt voltage and bus voltage.
  • Comparator with Reference: It features an integrated comparator with an internal voltage reference, providing a threshold for overcurrent or undervoltage conditions, which is essential for protection and control in automotive systems.
  • High Accuracy: With a precision analog design, the INA381A2QDGSRQ1 delivers high-accuracy measurements, ensuring reliable performance in critical applications.
  • Wide Common-Mode Range: The device is capable of measuring differential voltage signals in systems with common-mode voltages ranging from -0.2V to +85V, making it versatile for various automotive electrical environments.
  • Adjustable Threshold: The comparator’s threshold is externally adjustable, providing flexibility to set overcurrent or undervoltage limits according to specific application requirements.
  • Automotive Qualified: As a Q1 device, it meets the rigorous standards required for automotive applications, including AEC-Q100 qualification.
  • Compact Package: Supplied in a small VSSOP-10 package, the INA381A2QDGSRQ1 minimizes board space and is suitable for space-constrained automotive applications.

Applications

The INA381A2QDGSRQ1 is ideal for a range of automotive applications where precise current monitoring is crucial. It is commonly used in:

  • Motor control systems
  • Battery management systems
  • Power management modules
  • Overcurrent protection circuits
  • Automotive infotainment and telematics

With its robust design and precision measurement capabilities, the INA381A2QDGSRQ1 is an excellent choice for automotive engineers looking to enhance system reliability and performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7843 $50.9795
160+ $0.6435 $102.9600
245+ $0.6234 $152.7330
335+ $0.6033 $202.1055
430+ $0.5832 $250.7760
575+ $0.5229 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess