EN
  • EN
  • DE

UCD90120ARGCT

Part No UCD90120ARGCT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description 12-Rail Power Supply Sequencer and Monitor with ACPI Support | IC SEQUENCER/MONITOR 12CH 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Sequencer
Number of Voltages Monitored 12
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 2μs Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C ~ 110°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Family Part Number UCD90120A
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1276625-UCD90120ARGCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD90120ARGCT CAD Model

Description

The UCD90120ARGCT is a powerful and versatile 12-rail PMBus/I2C addressable power supply sequencer and system health monitor designed by Texas Instruments. This integrated circuit (IC) is engineered to provide advanced control and monitoring for enterprise-level systems that require precise power sequencing and reliable operation.

Key Features

  • Multi-Rail Sequencing: The UCD90120ARGCT can sequence up to 12 independent voltage rails, ensuring that each power domain is activated or deactivated in the correct order. This is crucial for systems where specific power-up and power-down sequences are necessary for proper operation.
  • Programmable: This device is highly programmable via the PMBus interface, allowing designers to tailor the power sequencing, monitoring, and protection features to the specific needs of their application.
  • System Health Monitoring: It features integrated circuitry to monitor voltage, current, and temperature, providing real-time data to ensure that the system operates within safe parameters. Fault detection and logging capabilities enhance system reliability and aid in troubleshooting.
  • Non-Volatile Memory: Configuration settings can be saved in onboard non-volatile memory (NVM), enabling the device to automatically load settings at power-up.
  • Flexible Communication: The UCD90120ARGCT supports both PMBus and I2C communication protocols, offering flexibility in system design and compatibility with a variety of host controllers.

Applications

This sequencer is ideal for managing power supplies in complex systems such as:

  • Servers and data centers
  • Telecommunications equipment
  • Industrial and factory automation
  • Networking equipment

Technical Specifications

The UCD90120ARGCT comes in a VQFN-64 package and operates over a temperature range of -40°C to +85°C. Its supply voltage ranges from 4.5V to 5.5V, making it suitable for a wide array of power systems.

Ordering and Availability

For pricing, availability, and additional technical resources, visit the Texas Instruments website or contact an authorized distributor. The UCD90120ARGCT is part of Texas Instruments' extensive portfolio of power management solutions designed to meet the needs of today's sophisticated electronic systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8269 $52.9614
14+ $7.2426 $101.3964
22+ $7.0162 $154.3564
30+ $6.7899 $203.6970
39+ $6.5636 $255.9804
51+ $5.8846 $300.1146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess