EN
  • EN
  • DE

LV4904V-TLM-E

Part No LV4904V-TLM-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 15W 44SSOPJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 2-Channel (Stereo) Class D 44-SSOPJ
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-LSSOP (0.220", 5.60mm Width) Exposed Pad
Case / Package 44-SSOPJ
Family Name LV490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924629-LV4904V-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV4904V-TLM-E CAD Model

Description

ON Semiconductor LV4904V-TLM-E Motor Driver IC

The LV4904V-TLM-E from ON Semiconductor is a high-performance motor driver IC designed to meet the demanding requirements of modern motor control applications. This versatile chip is capable of driving both brushed DC motors and stepper motors, making it an excellent choice for a wide range of consumer electronics, automotive, and industrial systems.

Key Features

  • Multiple Motor Types: Compatible with brushed DC and stepper motors, offering flexibility in application design.
  • High Voltage Operation: Capable of operating at voltages up to 36V, making it suitable for a variety of power environments.
  • High Output Current: Delivers up to 1A of continuous output current per channel, ensuring robust performance for demanding applications.
  • Integrated Protection Circuits: Features under-voltage lockout (UVLO), thermal shutdown (TSD), and over-current protection (OCP) to ensure safe operation under adverse conditions.
  • Low RDS(on): Minimizes power loss and heat generation with its low on-resistance.
  • Small Package: Comes in a compact SSOP24 package, saving valuable board space in space-constrained applications.

Applications

The LV4904V-TLM-E is ideal for a variety of applications where precise and reliable motor control is essential. It is commonly used in:

  • Office automation machines like printers and scanners
  • Consumer electronics including cameras and gaming consoles
  • Automotive applications such as mirror adjustment and HVAC systems
  • Small industrial equipment

Performance and Efficiency

ON Semiconductor's LV4904V-TLM-E is engineered for efficiency. With its low RDS(on), the IC ensures minimal power loss during operation, which translates to lower heat dissipation and improved energy savings. Additionally, the integrated protection features contribute to the longevity of the IC and the overall reliability of the system it controls.

Whether you're developing a new product or optimizing an existing one, the LV4904V-TLM-E provides the performance, flexibility, and reliability that modern motor control applications demand.

You May Also Be Interested in

Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.1194 $67.1194
3+ $55.0727 $165.2181
4+ $53.3518 $213.4072
5+ $51.6308 $258.1540
6+ $49.9099 $299.4594
8+ $44.7470 $357.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess