EN
  • EN
  • DE

XTR106U

Part No XTR106U
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC 4-20MA CURRENT TRANS 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Current Transmitter
Input Type Differential
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 081254-XTR106U
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTR106U CAD Model

Description

The XTR106U is a high-precision, low-power, two-wire, current-loop transmitter integrated circuit designed by Texas Instruments. This robust component is specifically engineered to provide a reliable interface between temperature or pressure sensors and standard 4-20mA current-loop systems, making it an ideal choice for industrial process control and factory automation applications.

Key Features

  • Two-Wire 4-20mA Current Loop: The XTR106U operates on a two-wire system, which is the industry standard for transmitting analog signals over long distances with high immunity to noise.
  • Low Power Consumption: Designed for efficiency, the XTR106U consumes minimal power, making it suitable for battery-powered and remote systems.
  • High Accuracy: With a precision current output, the XTR106U ensures accurate data transmission, which is critical for process control applications.
  • Built-in Sensor Excitation: The device includes a regulated voltage output that can be used to power sensors, eliminating the need for additional components.
  • Flexible Input Signal Range: It accepts a wide range of input signals from various sensors, including bridge-type sensors for pressure, strain, and force measurements.
  • Programmable Output: The output current can be programmed with external resistors, allowing customization to specific application requirements.
  • Temperature Compensation: The XTR106U includes temperature compensation features that ensure stable performance across a wide temperature range.
  • Protection Features: It is equipped with overvoltage protection and output current limiting to safeguard against potential damage from external faults.

Applications

The XTR106U is versatile and can be used in a variety of industrial applications, including:

  • Process control systems
  • Factory automation
  • Temperature and pressure monitoring
  • PLC interface modules
  • Remote data acquisition

With its combination of accuracy, reliability, and ease of use, the XTR106U from Texas Instruments stands out as a top choice for professionals seeking to enhance their control systems with high-quality signal transmission capabilities.

You May Also Be Interested in

Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1065 $60.3195
7+ $16.4976 $115.4832
10+ $15.9821 $159.8210
13+ $15.4665 $201.0645
17+ $14.9510 $254.1670
23+ $13.4043 $308.2989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess