Products specifications

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr ams
Package Tape & Reel (TR)
Product Status Last Time Buy
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.8W x 1 @ 4Ohm
Voltage - Supply 2.7V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 10-DFN (3x3)
Package / Case 10-WFDFN Exposed Pad
Base Product Number AS1702
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 3,000
Win Source Part Number 1138199-AS1702V-T
Ultra Librarian 3D Model Ultra Librarian AS1702V-T CAD Model

Description

The AS1702V-T is a class AB audio amplifier from ams.

  • Output Power: 1.8W
  • Output Type: 1-channel (mono)
  • Mounting: SMD (SMT)
  • Package: 10-WFDFN exposed pad
  • Operating Voltage: 2.7V to 5.5V
  • Temperature Range: -40°C to 85°C
  • Features: Depop, differential inputs, short-circuit and thermal protection, shutdown features
  • Status: Last time buy

You May Also Be Interested in

Texas Instruments
IC AMP AUDIO PWR 1.4W AB 10MSOP
Need more? Email Us
ECAD model for LM4894MM/NOPB
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.8928
ECAD model for TPA0213DGQRG4
Cirrus Logic Inc.
IC MONO LO POWER AMP W/6DB GAIN
Lowest to $1.6756
ECAD model for CS35L00-CNZR
Texas Instruments
300-W STEREO / 600-W MONO PurePath HD DIGITAL-INPUT POWER STAGE
Need more? Email Us
ECAD model for TAS5631BDKDR
Texas Instruments
IC AMP AUDIO PWR 1.15W AB 25USMD
Need more? Email Us
ECAD model for LM4846TLX/NOPB
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $12.2181
ECAD model for ADAU1592ACPZ
Toshiba Semiconductor and Storage
AUDIO POWER AMPLIFIER, CLASS-AB,
Need more? Email Us
ECAD model for TCB501HQ
Texas Instruments
IC DIRECTPATH CLASSG AMP 25DSBGA
Lowest to $2.1987
ECAD model for TPA6166A2YFFR
Analog Devices Inc.
IC AMP AUDIO PWR 40W STER 52TQFP / Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class D 52-TQFP-EP (10x10)
Lowest to $36.6545
ECAD model for AD1991ASV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.4336 $71.6800
110+ $1.1763 $129.3930
175+ $1.1396 $199.4300
235+ $1.1029 $259.1815
305+ $1.0661 $325.1605
410+ $0.9557 $391.8370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention