EN
  • EN
  • DE

LM9044V

Part No LM9044V
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description Sensor and Detector Interface 0.3mA 20-Pin PLCC Tube / LM9044 Lambda Sensor Interface Amplifier | IC SENSOR DUAL INTER AMP 20-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Sensor Interface
Input Type Voltage
Output Type Voltage
Supply Current 500μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number LM9044
Manufacturer Pack Quantity 40
MSL Level 2A (4 Weeks)
Win Source Part Number 1200907-LM9044V
Manufacturer Homepage www.national.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM9044
Introduction Date February 01, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM9044V CAD Model

Description

The LM9044V from Texas Instruments is a state-of-the-art integrated circuit designed to cater to a wide array of applications in the electronics industry. This versatile component is engineered to deliver high performance, reliability, and efficiency, making it an ideal choice for designers and engineers looking to enhance their projects.

Key Features

  • High Precision: The LM9044V offers exceptional accuracy and stability, ensuring precise control and measurement in critical applications.
  • Low Power Consumption: With its focus on energy efficiency, this component is optimized for low-power operations, thereby extending battery life in portable devices.
  • Robust Design: Built to withstand harsh conditions, the LM9044V is reliable in a range of environments, making it suitable for industrial and automotive applications.
  • Easy Integration: The compact form factor and compatibility with various microcontrollers and processors allow for seamless integration into existing designs.

Applications

The LM9044V is incredibly versatile and can be used in various applications such as:

  • Power management systems
  • Data acquisition systems
  • Embedded systems
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The LM9044V comes with a comprehensive set of technical specifications that cater to demanding requirements:

  • Voltage Range: Optimized for specific voltage requirements, providing flexibility in different power environments.
  • Temperature Range: Designed to operate within a broad temperature spectrum, ensuring performance in extreme conditions.
  • Packaging: Available in various package types to suit different assembly processes and applications.

With Texas Instruments' commitment to quality, the LM9044V is manufactured to the highest standards, ensuring that you receive a product that not only meets but exceeds industry expectations. Whether you're working on a sophisticated industrial system or an innovative consumer electronic device, the LM9044V is the perfect solution to drive your project forward.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4283 $50.9943
51+ $1.9925 $101.6175
78+ $1.9302 $150.5556
108+ $1.8680 $201.7440
139+ $1.8057 $250.9923
186+ $1.6189 $301.1154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,480 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess