EN
  • EN
  • DE

LA4425PV-TLM-H

Part No LA4425PV-TLM-H
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 6W 44SSOP / Amplifier IC 1-Channel (Mono) Class AB 44-SSOPK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 6W x 1 @ 4Ohm
Voltage - Supply 5V ~ 16V
Features Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 44-SSOPK
Package / Case 44-LSSOP (0.220", 5.60mm Width) Exposed Pad
Base Product Number LA4425
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names ONSONSLA4425PV-TLM-H,2156-LA4425PV-TLM-H-OS
Standard Package 2,000
Win Source Part Number 1134008-LA4425PV-TLM-H
Ultra Librarian 3D Model Ultra Librarian LA4425PV-TLM-H CAD Model

Description

The LA4425PV-TLM-H from ON Semiconductor is a high-performance audio power amplifier designed for a wide range of applications requiring robust audio amplification. This integrated circuit is particularly well-suited for automotive audio systems, home stereo systems, and portable speaker applications, offering a perfect blend of power, efficiency, and audio fidelity.

Key Features

  • Output Power: Capable of delivering up to 5.5W of continuous average power to an 8Ω load with low harmonic distortion, ensuring clear and powerful sound reproduction.
  • High Efficiency: Designed with efficiency in mind, the LA4425PV-TLM-H exhibits minimal power loss, making it an ideal choice for battery-powered devices.
  • Low Distortion: Ensures high-quality audio output with low total harmonic distortion (THD), preserving audio integrity and clarity.
  • Wide Supply Voltage Range: Operates over a broad supply voltage range, accommodating various power supply configurations and ensuring flexibility in system design.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing reliability and longevity.
  • Compact Packaging: Housed in a miniaturized package, it is ideal for space-constrained applications without compromising on power or audio quality.

Applications

  • Automotive audio systems
  • Home stereo systems
  • Portable speakers
  • Television sound systems

The LA4425PV-TLM-H is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the demands of modern audio applications. With its high output power, superb efficiency, and low distortion, it stands out as a top choice for designers looking to enhance their audio system's performance without compromising on space or power consumption. Whether for a car's sound system or a compact home audio setup, the LA4425PV-TLM-H delivers the quality and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess