EN
  • EN
  • DE

TAS5720MRSMR

Part No TAS5720MRSMR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 20W 32VQFN / Amplifier IC 1-Channel (Mono) Class D 32-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 20W x 1 @ 4Ohm
Voltage - Supply 4.5V ~ 26.4V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -25°C ~ 85°C (TA)
Supplier Device Package 32-VQFN (4x4)
Package / Case 32-VFQFN Exposed Pad
Base Product Number TAS5720
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1141078-TAS5720MRSMR
Ultra Librarian 3D Model Ultra Librarian TAS5720MRSMR CAD Model

Description

Product Overview: TAS5720MRSMR by Texas Instruments

The TAS5720MRSMR is an exceptional audio amplifier integrated circuit (IC) from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced piece of technology is designed to deliver high-quality audio performance while maintaining power efficiency, making it an ideal choice for a wide range of audio applications.

Key Features

  • Class-D Operation: The TAS5720MRSMR operates as a Class-D amplifier, which ensures high efficiency and reduces power loss during operation. This makes it suitable for battery-powered devices where power conservation is crucial.
  • Output Power: It offers an impressive output power capability, which can drive speakers with excellent clarity and volume without the need for an external heat sink under certain conditions.
  • Audio Quality: With its built-in digital signal processing (DSP), the TAS5720MRSMR is capable of delivering pristine audio quality with reduced noise and distortion levels.
  • Flexibility: The IC supports multiple audio formats and is compatible with a variety of digital audio sources, providing versatility for different audio system designs.
  • Thermal Protection: The device includes thermal protection features that prevent overheating, ensuring long-term reliability and safety in operation.

Applications

The TAS5720MRSMR is suitable for a diverse array of applications. It is commonly used in consumer electronics such as wireless speakers, soundbars, and home theater systems. Additionally, its robust design makes it a good fit for automotive audio systems and professional audio equipment.

Technical Specifications

  • Package: The IC comes in a VQFN package, which is known for its compact footprint and excellent thermal performance.
  • Power Supply Range: It operates over a wide power supply range, accommodating various design requirements.
  • Integrated Feedback: The amplifier features integrated feedback to improve performance and reduce external component count.

In conclusion, the TAS5720MRSMR by Texas Instruments stands out as a high-performance audio amplifier that offers both power efficiency and superior sound quality. Its advanced features and design flexibility make it a top choice for audio enthusiasts and professionals alike.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5288 $53.5080
80+ $1.2544 $100.3520
125+ $1.2152 $151.9000
175+ $1.1760 $205.8000
220+ $1.1368 $250.0960
295+ $1.0192 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess