Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Panasonic Electronic Components
Series -
Package Bulk
Product Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 4.1W x 2 @ 8Ohm
Voltage - Supply 12.2V ~ 27.5V
Features Mute, Short-Circuit and Thermal Protection, Volume Control
Mounting Type Through Hole
Temperature Range - Operating -25°C ~ 75°C (TA)
Supplier Device Package 12-SIL
Package / Case 12-SIP + Tab
Base Product Number AN5273
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1354193-AN5273
Ultra Librarian 3D Model Ultra Librarian AN5273 CAD Model

Description

The 1354193-AN5273 is a class AB audio amplifier integrated circuit (IC) from Panasonic Electronic Components.

  • Features: Mute, Short-Circuit and Thermal Protection, Volume Control
  • Application: Stereo
  • Output Power: 4.1W x 2 @ 8 Ohm
  • Operating Temperature: -25°C to 75°C (TA)
  • Voltage Supply: 12.2V to 27.5V
  • Package: 12-SIP + Tab
  • Mounting Type: Through Hole
  • Classification: EAR99
  • ECCN: EAR99
  • Status: Obsolete

You May Also Be Interested in

NXP / Nexperia
IC AMP AUDIO .08W STER AB 8SOIC
Lowest to $0.4825
ECAD model for TDA1308T/N1
Texas Instruments
IC AUDIO POWER AMP 24-HTSSOP
Lowest to $5.7548
ECAD model for TPA3000D1PWP
NXP / Nexperia
IC AMP AUDIO PWR 22W MONO 20HSOP
Need more? Email Us
ECAD model for TDA1519CTD/N3,112
NXP / Nexperia
IC AMP AUDIO PWR 8W STER AB 9SIL
Need more? Email Us
ECAD model for TDA2615
NXP / Nexperia
IC AMP AUDIO PWR 6W STER 18HDIP
Lowest to $1.8278
ECAD model for TDA1517P
NXP / Nexperia
IC AMP AUDIO PWR 8W STER 20TSSOP
Lowest to $9.1636
ECAD model for TDA1517ATW/N1,112
Nisshinbo Micro Devices Inc.
IC OPAMP / Amplifier IC
Need more? Email Us
ECAD model for NJM2113L
NXP / Nexperia
Need more? Email Us
ECAD model for TDA1517TH/N2B
NXP / Nexperia
IC AMP AUDIO PWR 60W STER 20HSOP
Need more? Email Us
ECAD model for TDA1565TH/N1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention