EN
  • EN
  • DE

LTKA00CN8#PBF

Part No LTKA00CN8#PBF
Manufacturer Linear Technology
Catalog Interface - Sensor and Detector Interfaces
Description Compensator and Matched Amplifier 8-Pin PDIP N Tube / IC THERMOCOUPLE AMPLIFIER 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series LT
Packaging Tube
Type Thermocouple Conditioner
Input Type Voltage
Output Type Thermocouple
Operating Supply Current 800μA
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 784520-LTKA00CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTKA00
Introduction Date March 12, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTKA00CN8#PBF CAD Model

Description

The LTKA00CN8#PBF is a high-performance, precision component from Linear Technology, designed for a wide range of applications requiring accurate voltage regulation and power management. This product stands out for its exceptional stability, low dropout voltage, and robust thermal performance, making it an ideal choice for sensitive electronic systems.

Key Features

  • High Accuracy: The LTKA00CN8#PBF offers precise voltage regulation, ensuring stable performance and reliable operation for critical applications.
  • Low Dropout Voltage: This component is engineered to maintain regulation with minimal difference between the input and output voltages, enhancing efficiency and reducing power loss.
  • Thermal Performance: With an optimized thermal design, the LTKA00CN8#PBF can operate effectively in a wide range of temperatures, making it suitable for challenging environments.
  • Flexible Application: The versatility of this product allows it to be used in various applications, including but not limited to, telecommunications, automotive systems, and industrial equipment.

Product Specifications

Parameter Specification
Manufacturer Linear Technology
Part Number LTKA00CN8#PBF
Output Voltage Adjustable
Package / Case Specific to Linear Technology
Operating Temperature Specified by the manufacturer

Applications

The LTKA00CN8#PBF is a versatile component that can be integrated into a variety of electronic systems. Its high precision and reliability make it suitable for sensitive applications such as medical devices, precision instrumentation, and aerospace technology. Additionally, its robustness allows it to perform well in industrial and automotive environments where stability and durability are crucial.

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTKA00CN8#PBF is no exception. This product is manufactured to the highest standards, ensuring that it meets stringent requirements for performance and longevity. With Linear Technology's reputation for excellence, customers can trust the LTKA00CN8#PBF for their most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.8982
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8550 $50.1150
32+ $3.1631 $101.2192
49+ $3.0642 $150.1458
68+ $2.9654 $201.6472
88+ $2.8665 $252.2520
117+ $2.5700 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess