EN
  • EN
  • DE

NCP2809ADMR2

Part No NCP2809ADMR2
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP AB STEREO 135MW 10MICRO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr ON Semiconductor
Series NOCAP™
Package Tape & Reel
Product Status Obsolete
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 135mW x 2 @ 16Ohm
Voltage - Supply 2.2V ~ 5.5V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 10-Micro
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Base Product Number NCP2809
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 647426-NCP2809ADMR2
Ultra Librarian 3D Model Ultra Librarian NCP2809ADMR2 CAD Model

Description

The ON Semiconductor NCP2809ADMR2 is a highly efficient, Class-D audio amplifier designed for portable applications. Its compact size and power efficiency make it an ideal choice for mobile phones, tablets, and other portable electronics where space is at a premium and battery life is of utmost importance.

Key Features

  • High Efficiency: The NCP2809ADMR2 operates with a high efficiency rate, which helps to minimize power loss and extend battery life in portable devices.
  • Output Power: It is capable of delivering 2.65W of continuous average power to an 4 Ohm BTL load with less than 1% distortion (THD+N) from a 5V supply.
  • Low Quiescent Current: The device boasts a low quiescent current, further conserving power when in standby mode.
  • Thermal Protection: Integrated thermal protection ensures the device operates within safe temperature limits, preventing damage from overheating.
  • Space-Saving Package: The NCP2809ADMR2 is offered in a space-saving micro 10-pin DFN package, which is ideal for compact electronic assemblies.

Applications

The versatility of the NCP2809ADMR2 makes it suitable for a wide range of applications. It is especially well-suited for:

  • Portable and wireless speakers
  • Mobile phones and tablets
  • Portable media players
  • Notebook computers

Technical Specifications

Parameter Value
Topology Class-D
Output Power 2.65W (4 Ohm load)
Supply Voltage 2.5V to 5.5V
THD+N <1% (at 1kHz)
Package Micro 10-pin DFN

In summary, the ON Semiconductor NCP2809ADMR2 stands out as a high-performance audio solution for designers seeking to enhance audio quality while maintaining power efficiency in their portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4712 $58.9000
300+ $0.3869 $116.0700
465+ $0.3742 $174.0030
640+ $0.3627 $232.1280
830+ $0.3500 $290.5000
1,105+ $0.3142 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,220 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess