EN
  • EN
  • DE

LMV1012UP-25/NOPB

Part No LMV1012UP-25/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description LMV1012 ANALOG PRE-AMPLIFIED IC / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 591 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 923499-LMV1012UP-25/NOPB
Ultra Librarian 3D Model Ultra Librarian LMV1012UP-25/NOPB CAD Model

Description

Product Overview: LMV1012UP-25/NOPB

The LMV1012UP-25/NOPB is an innovative, high-performance microphone amplifier integrated circuit designed and manufactured by Texas Instruments (TI). This component is specifically engineered for use with micro-electromechanical systems (MEMS) microphones, which are commonly utilized in a variety of modern electronic devices such as smartphones, tablets, laptops, and other portable audio-recording devices.

With its small form factor and low power consumption, the LMV1012UP-25/NOPB is an ideal solution for applications where space is at a premium and efficiency is of the utmost importance. The device operates at a supply voltage range of 1.5V to 3.3V, making it versatile for various system designs. Additionally, its low-noise performance ensures high-quality audio signal amplification, which is critical for clear sound capture and voice recognition applications.

Key Features

  • High PSRR (Power Supply Rejection Ratio): The LMV1012UP-25/NOPB offers excellent power supply noise rejection, which minimizes the impact of power supply fluctuations on audio quality.
  • Low Output Impedance: This feature enables the device to drive capacitive loads effectively, which is beneficial when working with long cable runs.
  • Output Bias Voltage: The amplifier provides a fixed 0.75V output bias voltage, which is suitable for MEMS microphones that require a bias for their operation.
  • Surface-Mount Package: The device comes in a compact, surface-mount package that is conducive to modern, high-density PCB designs.

Applications

The LMV1012UP-25/NOPB is highly versatile and can be used in a wide range of applications, including but not limited to:

  • Mobile phones and tablets
  • Portable audio recorders
  • Laptop and desktop computers
  • Bluetooth headsets and earphones
  • Smart home devices and IoT applications

Overall, the LMV1012UP-25/NOPB from Texas Instruments stands out as a reliable and efficient solution for enhancing the audio performance of MEMS microphone-based systems. Its advanced features and small footprint make it a go-to choice for designers looking to improve audio input quality without compromising on space or power efficiency.

You May Also Be Interested in

Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9242 $54.6210
12+ $8.9635 $107.5620
18+ $8.6834 $156.3012
24+ $8.4033 $201.6792
31+ $8.1232 $251.8192
42+ $7.2829 $305.8818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess