EN
  • EN
  • DE

LA4631VC-XE

Part No LA4631VC-XE
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP SE 2CH 12SIP / Audio Amp Speaker 2-CH Stereo 4.5W Class-AB 12-Pin(12+Tab) SIP-H Fan-Fold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tape in Box
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 4.5W x 2 @ 3 Ohm
Operating Supply Voltage 5.5 V ~ 22 V
Features Depop, Standby
Mounting Style Through Hole
Operating Temperature Range -20°C ~ 75°C (TA)
Manufacturer Package 12-SIPH
Package 12-SIP, Exposed Pad
Win Source Part Number 778256-LA4631VC-XE
Popularity Medium
Supply and Demand Status Balance
Family Name LA4631VC
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LA4631VC-XE CAD Model

Description

The LA4631VC-XE is a cutting-edge semiconductor product from ON Semiconductor, renowned for its commitment to innovation and quality in the electronic components industry. This high-performance product is designed to cater to a wide range of applications, providing reliability and efficiency in various electronic systems.

Key Features

  • High Integration: The LA4631VC-XE boasts an integrated circuit that simplifies circuit design and reduces the need for multiple components, leading to a more compact and cost-effective solution for end-users.
  • Energy Efficiency: With energy conservation being a paramount concern in today's electronics, this product offers low power consumption, which not only saves energy but also extends the lifespan of the device it powers.
  • Robust Performance: Engineered to withstand harsh conditions, the LA4631VC-XE operates reliably across a wide temperature range and is resistant to voltage fluctuations, ensuring consistent performance.

Applications

The versatility of the LA4631VC-XE allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Automotive systems, where durability and reliability are crucial.
  • Industrial control units, which require precise and stable operation.
  • Consumer electronics, offering enhanced user experiences through its high efficiency and integration.

Technical Specifications

The LA4631VC-XE comes with a set of specifications that ensure its suitability for a wide range of uses. These include:

  • Specific voltage and current ratings tailored for optimal performance.
  • A compact package design that allows for seamless integration into various electronic assemblies.
  • Compliance with industry standards for safety and environmental impact, such as RoHS.

Quality and Support

ON Semiconductor is committed to providing not only high-quality products but also excellent customer support. The LA4631VC-XE is backed by a comprehensive technical support system, and customers have access to a wealth of resources, including datasheets, application notes, and design tools.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess