EN
  • EN
  • DE

MAX9926UAEE+

Part No MAX9926UAEE+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR INTERFACE VARI 16-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name MAX9926
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882701-MAX9926UAEE+
Ultra Librarian 3D Model Ultra Librarian MAX9926UAEE+ CAD Model

Description

Maxim Integrated MAX9926UAEE+ Variable Reluctance Sensor Interface

The MAX9926UAEE+ from Maxim Integrated is a sophisticated interface IC designed to condition signals from variable reluctance sensors (VRS), commonly used in automotive and industrial applications for timing and position sensing of ferrous gears and other metal targets. This high-performance device provides precise and reliable signal processing capabilities, making it an essential component in systems requiring accurate rotational speed or position detection.

Key Features

  • Dual-Channel Interface: The MAX9926UAEE+ is equipped with two independent sensor interface channels, which can process signals from two sensors simultaneously, offering flexibility in applications that require multiple sensing points.
  • Wide Operating Voltage Range: With an operating voltage range from 4.5V to 5.5V, this device can easily integrate into a variety of circuit designs without the need for complex power management.
  • Adaptive Peak Threshold: The IC features an adaptive peak threshold, which dynamically adjusts to accommodate a wide range of input amplitudes, ensuring robust performance even in the presence of noise and varying signal conditions.
  • Temperature Range: Designed to withstand harsh environments, the MAX9926UAEE+ operates over an extended temperature range of -40°C to +125°C, making it suitable for automotive under-hood applications.

Applications

The versatility of the MAX9926UAEE+ makes it ideal for a variety of applications, including:

  • Automotive engine timing
  • Transmission speed sensing
  • Anti-lock braking systems (ABS)
  • Industrial motor control

Advanced Protection and Ease of Use

This interface IC not only provides accurate signal processing but also includes built-in protection features such as reverse battery protection, input overvoltage protection, and output short-circuit protection, ensuring long-term reliability. Additionally, the MAX9926UAEE+ is available in a compact 16-pin QSOP package, which saves space on the PCB and simplifies the design process for engineers.

Overall, the Maxim Integrated MAX9926UAEE+ offers a robust and efficient solution for processing signals from variable reluctance sensors in demanding environments, delivering the performance and reliability required for critical sensing applications.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess