EN
  • EN
  • DE

LA1145M-TLM-E

Part No LA1145M-TLM-E
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC FM IF SYSTEM CAR RADIO 20MFP / RF IC Quadrature Detector FM 20-MFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Quadrature Detector
RF Type FM
Mounting Type Surface Mount
Package / Case 20-SOIC (0.213", 5.40mm Width)
Supplier Device Package 20-MFP
Base Product Number LA1145
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 173775-LA1145M-TLM-E
Ultra Librarian 3D Model Ultra Librarian LA1145M-TLM-E CAD Model

Description

ON Semiconductor LA1145M-TLM-E: High-Performance AM/FM Tuner IC

The LA1145M-TLM-E is a state-of-the-art integrated circuit designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This compact, high-performance tuner IC is engineered to provide exceptional AM/FM radio reception and is suitable for a wide range of applications, from automotive entertainment systems to high-fidelity home audio receivers.

Featuring an advanced design, the LA1145M-TLM-E offers excellent sensitivity and selectivity for both AM and FM bands. Its low-noise amplifiers ensure a clear and undistorted audio signal, making it an ideal choice for listeners who demand high-quality sound reproduction. The IC is also equipped with automatic frequency control (AFC) for FM, which helps to keep the radio locked onto the station frequency, thus reducing the need for manual tuning adjustments.

With its integrated voltage-controlled oscillator (VCO), the LA1145M-TLM-E simplifies circuit design and reduces external component count, leading to a more compact and cost-effective solution for manufacturers. Additionally, the IC incorporates a mute function that can be activated during frequency changes to eliminate unwanted noise, providing a seamless listening experience.

The LA1145M-TLM-E comes in a miniature package, making it suitable for space-constrained applications. Its low power consumption is a key feature, enabling it to be used in battery-powered devices without significantly impacting battery life. This tuner IC is also designed to be robust, with built-in electrostatic discharge (ESD) protection, ensuring long-term reliability even in challenging environments.

ON Semiconductor's commitment to quality is evident in the LA1145M-TLM-E, making it a top choice for designers and engineers looking to incorporate high-quality radio functionality into their products. Whether for portable audio devices, automotive infotainment systems, or home stereo equipment, the LA1145M-TLM-E delivers outstanding performance and reliability that ON Semiconductor customers have come to expect.

You May Also Be Interested in

MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5543 $59.2059
31+ $3.7369 $115.8439
48+ $3.6202 $173.7696
66+ $3.5033 $231.2178
86+ $3.3866 $291.2476
115+ $3.0363 $349.1745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess